EN
  • EN
  • DE

ECH8659-TL-H

Part No ECH8659-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 30V 7A ECH8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 7A
Rds On (Max) @ Id, Vgs 24mOhm @ 3.5A, 10V
Gate Charge (Qg) (Max) @ Vgs 11.8nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 710pF @ 10V
Power - Max 1.5W
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SMD, Flat Lead
Supplier Device Package 8-ECH
Base Product Number ECH8659
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 587948-ECH8659-TL-H
Ultra Librarian 3D Model Ultra Librarian ECH8659-TL-H CAD Model

Description

The ECH8659-TL-H is a high-performance P-channel Power MOSFET from ON Semiconductor, renowned for its efficiency and reliability in a wide range of power management applications. This component is designed to offer designers a compact, yet powerful solution for switching and amplification needs.

Key Features

  • Low On-Resistance: This MOSFET boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced power loss and improved efficiency in operation.
  • High-Speed Switching: The ECH8659-TL-H is optimized for fast switching speeds, making it an ideal choice for high-frequency applications.
  • Gate Charge: It has a low gate charge (Q<sub>g), which minimizes the power required to drive the gate, thus reducing the total power consumption of the system.
  • Voltage Rating: With a drain-source voltage (V<sub>DSS) of -30V, it can handle a substantial voltage, ensuring suitability for a range of electronic circuits.
  • Current Capacity: The device can support a continuous drain current (I<sub>D) of -8A, providing ample current handling capability for most power applications.

Applications

The ECH8659-TL-H is versatile and can be used in various applications, including:

  • Power supply circuits
  • DC/DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits

Package and Quality

Enclosed in a compact SOP-8 package, the ECH8659-TL-H is designed for surface-mount technology, allowing for efficient use of PCB space. ON Semiconductor's commitment to quality is evident in the robust design and manufacturing process of this MOSFET, ensuring high reliability and performance consistency for critical applications.

Conclusion

The ECH8659-TL-H from ON Semiconductor represents a blend of efficiency, speed, and power handling capability, making it an excellent choice for designers looking to optimize their power management solutions. Its high-speed switching, low on-resistance, and compact footprint make it a valuable component in any power-sensitive design.

You May Also Be Interested in

ON Semiconductor
Dual N & P-Channel PowerTrench MOSFET | MOSFET N/P-CH 30V 7A/5A 8SOIC
Lowest to $0.3290
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 30V 3.6A PQFN
Lowest to $0.8829
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 4A/3A 8SOIC
Lowest to $0.3921
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2P-CH 12V 9.2A 8-SOIC
Lowest to $1.4662
Semtech Corporation
Lowest to $0.0820
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess