EN
  • EN
  • DE

TPS7B6850QPWPRQ1

Part No TPS7B6850QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 500MA 28HTSSOP / 500-mA 40-V High-Voltage Ultralow Quiescent-Current Watchdog LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Voltage - Output (Min/Fixed) 5V
Maximum Dropout Voltage 0.6V at 500mA
Current - Output 500mA
Current - Quiescent (Iq) 42μA
Current - Supply (Maximum) 98μA
PSRR 60dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable, Power Good, Watchdog
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807433-TPS7B6850QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7B6850QPWPRQ1 CAD Model

Description

Product Overview: TPS7B6850QPWPRQ1 from Texas Instruments

The TPS7B6850QPWPRQ1 is a high-performance automotive-grade low-dropout regulator (LDO) designed and manufactured by the renowned semiconductor company, Texas Instruments. This advanced power management integrated circuit (IC) is specifically engineered to meet the stringent requirements of automotive applications, ensuring reliable performance under a wide range of operating conditions.

With an input voltage range of 3V to 40V, the TPS7B6850QPWPRQ1 is capable of delivering a stable and precise output voltage, making it an ideal choice for powering sensitive automotive electronics such as sensors, microcontrollers, and infotainment systems. The device features a fixed output voltage of 5V, with an impressive output current capability of up to 150mA.

The robust design of this LDO incorporates several protective features that safeguard the electronic components in a vehicle's harsh electrical environment. These include thermal shutdown, overcurrent protection, and reverse battery protection. Additionally, the TPS7B6850QPWPRQ1 offers a low quiescent current, which is crucial for reducing standby power consumption and extending the battery life of automotive systems.

Packaged in a compact 14-pin HTSSOP (PWP) with PowerPAD™, the TPS7B6850QPWPRQ1 is optimized for thermal performance, ensuring that the device operates within its temperature range even under high power conditions. The PowerPAD™ design assists in heat dissipation, contributing to the reliability and longevity of the LDO.

The TPS7B6850QPWPRQ1 is also characterized by its excellent transient response and low dropout voltage, which are critical for maintaining stable voltages during sudden changes in load. This feature is particularly important in automotive environments where electrical loads can vary abruptly.

In summary, the TPS7B6850QPWPRQ1 from Texas Instruments represents a blend of performance, protection, and power efficiency, making it a top-tier power management solution for the automotive industry. Its robust design, coupled with Texas Instruments' reputation for quality and reliability, ensures that this LDO can meet the demanding needs of modern vehicles.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $16.3213
DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.0942
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $4.7165

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1868 $53.4060
105+ $0.9738 $102.2490
160+ $0.9434 $150.9440
220+ $0.9129 $200.8380
285+ $0.8825 $251.5125
380+ $0.7912 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess