EN
  • EN
  • DE

TPS7B8250QDGNRQ1

Part No TPS7B8250QDGNRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.3V/5V 300MA 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TPS7B8250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50171-6, TPS7B8250QDGNRQ1-ND, 296-50171-1, 296-50171-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848265-TPS7B8250QDGNRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7B8250QDGNRQ1 CAD Model

Description

The TPS7B8250QDGNRQ1 is a high-performance, low-dropout voltage regulator designed by Texas Instruments specifically for automotive applications. This robust LDO is engineered to provide a stable and reliable power supply to sensitive microcontrollers and advanced driver-assistance systems (ADAS) in the demanding automotive environment.

With an input voltage range of 3 V to 40 V, the TPS7B8250QDGNRQ1 is capable of delivering a fixed output voltage of 5 V, which is essential for powering sensors, microprocessors, and other electronic components. The device can supply up to 150 mA of output current, making it suitable for a wide range of applications.

The device's low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, reducing power consumption and heat generation. This is particularly important in automotive applications where energy efficiency and thermal management are critical.

The TPS7B8250QDGNRQ1 also features a range of protective functions to ensure reliability and safety. These include overcurrent protection, thermal shutdown, and reverse battery protection. The integrated overcurrent protection safeguards the regulator and downstream components from damage due to excessive current, while the thermal shutdown feature prevents the device from overheating.

Designed to withstand the harsh conditions of automotive environments, the TPS7B8250QDGNRQ1 is qualified for automotive applications according to the AEC-Q100 standards. Its robustness is further enhanced by its wide temperature range, ensuring operation from -40°C to 125°C.

The TPS7B8250QDGNRQ1 is available in a compact 8-pin MSOP-PowerPAD package, which not only saves space on the PCB but also enhances thermal performance. This combination of features and protections makes the TPS7B8250QDGNRQ1 an ideal choice for automotive power supply designs that require a high level of performance and reliability.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3582 $50.1480
345+ $0.2939 $101.3955
530+ $0.2847 $150.8910
730+ $0.2755 $201.1150
940+ $0.2663 $250.3220
1,260+ $0.2388 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess