EN
  • EN
  • DE
  • IT

TPS84A20RVQR

Part No TPS84A20RVQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 10A SYNC 42BQFN / Module DC-DC 1-OUT 0.6V to 5.5V 10A 42-Pin B3QFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Eco-Mode
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 17V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 10A
Frequency - Switching 200kHz ~ 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 42-BQFN Exposed Pad
Manufacturer Package 42-BQFN (10x10)
Win Source Part Number 798274-TPS84A20RVQR
Popularity Medium
Supply and Demand Status Limited
Family Name TPS84A20
Introduction Date May 17, 2013
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS84A20RVQR CAD Model

Description

The TPS84A20RVQR is a high-efficiency, integrated power solution from Texas Instruments that simplifies the design of power supply systems. This advanced module integrates a synchronous step-down converter with inductors and capacitors to provide a compact power management solution. It is designed to meet the rigorous power requirements of modern electronic devices, making it an ideal choice for a wide range of applications including telecommunications, networking, and industrial systems.

Key Features

  • Integrated Solution: The TPS84A20RVQR combines a DC/DC converter with passive components to provide a complete power solution, reducing design complexity and time-to-market.
  • High Efficiency: With its synchronous step-down converter, this module achieves high efficiency across a wide load range, which is crucial for thermal management and energy savings.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a high degree of flexibility to meet the specific needs of various applications.
  • Compact Footprint: Its small form factor is beneficial for space-constrained applications, providing a power-dense solution without sacrificing performance.
  • Easy Implementation: The TPS84A20RVQR is designed for easy implementation into existing designs, requiring minimal external components and simplifying the power supply design process.

Specifications

  • Input Voltage Range: Wide range to accommodate various power sources.
  • Output Current: Capable of delivering substantial current to power demanding loads.
  • Thermal Performance: Excellent thermal performance ensures reliability even under high load conditions.
  • Regulation: Tight voltage regulation maintains stable power under varying conditions.

The TPS84A20RVQR from Texas Instruments represents a leap forward in integrated power solutions, combining efficiency, flexibility, and ease of use in a small package. It is an excellent choice for designers looking to optimize their power supply systems with a reliable, high-performance module.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1264 $62.2528
5+ $25.5396 $127.6980
7+ $24.7415 $173.1905
10+ $23.9434 $239.4340
13+ $23.1452 $300.8876
17+ $20.7509 $352.7653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess