EN
  • EN
  • DE

TPS92010D

Part No TPS92010D
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE 1A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LED Driver IC 1 Output AC DC Offline Switcher Flyback - Dimming 1A 8-SOIC
Manufacturer Texas Instruments
Series TrueDrive™
Package Tube
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TPS92010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937417-TPS92010D
Ultra Librarian 3D Model Ultra Librarian TPS92010D CAD Model

Description

The TPS92010D is a state-of-the-art integrated circuit from Texas Instruments, renowned for its exceptional performance in controlling and driving LED lighting systems. This advanced power management IC is specifically designed to cater to the demands of solid-state lighting applications, providing a versatile and efficient solution for both commercial and residential lighting needs.

Key Features

  • High-Efficiency: The TPS92010D boasts a high level of efficiency, which is critical in reducing energy consumption and heat generation in LED lighting applications.
  • Flexibility: It supports a wide input voltage range, making it suitable for various power supply configurations and ensuring compatibility with different LED setups.
  • PWM Dimming Capability: With its built-in Pulse-Width Modulation (PWM) dimming control, the TPS92010D offers smooth and precise brightness adjustment, enhancing the user experience.
  • Protection Features: The device includes numerous protection features such as overcurrent, overvoltage, and thermal shutdown, which safeguard the circuit and extend the lifespan of the LED system.

Applications

The TPS92010D is ideal for a broad range of lighting applications, including:

  • LED drivers for street and area lighting
  • Commercial and industrial lighting systems
  • Architectural lighting
  • General-purpose LED backlighting

Technical Specifications

At the core of the TPS92010D's technical prowess are its specifications that enable it to deliver top-notch performance:

  • Input Voltage Range: Wide range to accommodate various power sources
  • Switching Frequency: Optimized for efficient operation
  • Operating Temperature: Designed to withstand a broad range of environmental conditions

Conclusion

The TPS92010D from Texas Instruments is an exemplary solution for designers seeking a reliable and efficient LED driver IC. Its comprehensive feature set, combined with Texas Instruments' reputation for quality, makes it an excellent choice for your next solid-state lighting project.

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3580 $50.1200
345+ $0.2938 $101.3610
530+ $0.2846 $150.8380
730+ $0.2754 $201.0420
940+ $0.2662 $250.2280
1,260+ $0.2387 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess