EN
  • EN
  • DE

TPS92411DBVT

Part No TPS92411DBVT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL SOT23-5 / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Dimming SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 7.5V
Voltage - Supply (Max) 100V
Applications Lighting
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS92411
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-37089-1,296-37089-2,296-37089-2-ND,296-37089-6-ND,296-37089-6,296-TPS92411DBVTDKR,296-37089-1-ND,296-TPS92411DBVTTR,296-TPS92411DBVTCT
Standard Package 250
Win Source Part Number 1320349-TPS92411DBVT
Ultra Librarian 3D Model Ultra Librarian TPS92411DBVT CAD Model

Description

Introducing the TPS92411DBVT by Texas Instruments

Discover the TPS92411DBVT, a cutting-edge lighting management device from the renowned semiconductor manufacturer Texas Instruments. This innovative product is designed to facilitate the creation of highly efficient lighting solutions, particularly in the realm of LED drivers. With its compact SOT-23-6 package, this device is perfect for space-constrained applications, ensuring that even the most compact lighting systems do not compromise on performance.

Key Features

  • Floating Switch Architecture: The TPS92411DBVT utilizes a unique floating switch architecture, enabling it to manage an LED string with an extended voltage range. This feature is crucial for maintaining consistent brightness and performance across various lighting conditions.
  • High-Voltage Capability: With its ability to handle high voltages, this device is well-suited for applications that require operation at elevated voltages, thus ensuring versatility and reliability in different electrical environments.
  • Efficient Power Management: Designed for optimal power efficiency, the TPS92411DBVT helps reduce energy consumption, making it an eco-friendly choice for energy-conscious consumers and businesses looking to minimize their carbon footprint.

Applications

The TPS92411DBVT is ideal for a wide array of lighting applications, including but not limited to:

  • Commercial and residential LED lighting
  • Street and area lighting
  • Portable and emergency lighting
  • Architectural lighting

Technical Specifications

The device boasts a number of technical specifications that make it a robust and versatile choice for your lighting needs:

  • Supply Voltage Range: 80V to 450V
  • Current Regulation Without Feedback
  • Thermal Shutdown Protection
  • Low Standby Power

With the TPS92411DBVT, Texas Instruments continues its legacy of providing high-quality, reliable semiconductor products. Whether you're developing a new lighting system or upgrading an existing one, this device offers the performance, efficiency, and innovation that Texas Instruments is known for. Incorporate the TPS92411DBVT into your design to ensure a superior lighting experience.

You May Also Be Interested in

National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7204 $50.4280
170+ $0.5911 $100.4870
265+ $0.5726 $151.7390
365+ $0.5541 $202.2465
470+ $0.5357 $251.7790
625+ $0.4803 $300.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 421,830 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess