EN
  • EN
  • DE

TPS92510DGQ

Part No TPS92510DGQ
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A 10-HVSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-HVSSOP
Family Name TPS92510
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937426-TPS92510DGQ
Ultra Librarian 3D Model Ultra Librarian TPS92510DGQ CAD Model

Description

The TPS92510DGQ is a highly versatile, integrated solution for high-brightness LED lighting applications. Manufactured by Texas Instruments, this device is part of their extensive portfolio of power management ICs designed to provide reliable and efficient control of LED lighting systems.

Key Features

  • Adjustable Switching Frequency: The TPS92510DGQ offers an adjustable switching frequency from 100 kHz to 2.5 MHz, allowing designers to optimize the driver for various applications and components such as the size of the inductor and capacitors.
  • Integrated MOSFET: With an integrated high-side N-channel MOSFET, this driver can deliver continuous output currents, minimizing the need for external components and simplifying the design process.
  • Wide Input Voltage Range: Operating with an input voltage range from 4.5 V to 42 V, the TPS92510DGQ is suitable for a broad range of LED lighting applications, including those that require battery or automotive voltage inputs.
  • Flexible Dimming Options: The device supports both analog and PWM dimming control methods, providing flexibility for achieving the desired brightness levels and dimming effects.
  • Thermal Protection: Built-in thermal shutdown protection ensures the longevity and reliability of the LED driver by preventing damage due to overheating.
  • Compact Package: The TPS92510DGQ comes in a compact 10-pin MSOP PowerPAD™ package, which is ideal for space-constrained applications.

Applications

The TPS92510DGQ is suitable for a wide array of LED lighting applications, including:

  • General-purpose area lighting
  • Architectural lighting
  • Automotive and transportation lighting
  • Commercial and industrial lighting
  • Street and outdoor area lighting

Summary

In summary, the TPS92510DGQ from Texas Instruments is a flexible, high-performance LED driver IC that caters to the needs of modern LED lighting systems. Its integration of a high-side MOSFET, wide input voltage range, and versatile dimming capabilities make it an excellent choice for designers looking to create efficient, compact, and reliable lighting solutions.

You May Also Be Interested in

Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6948 $50.8440
75+ $1.3906 $104.2950
115+ $1.3471 $154.9165
155+ $1.3037 $202.0735
200+ $1.2602 $252.0400
270+ $1.1299 $305.0730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,168 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess