EN
  • EN
  • DE

TPS92513HVDGQT

Part No TPS92513HVDGQT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 10HVSSOP  /  LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 10-HVSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 60V
Voltage - Output 65V
Current - Output / Channel 1.5A
Frequency 100kHz ~ 2MHz
Dimming Analog, PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-HVSSOP
Base Product Number TPS92513
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-42114-2,296-42114-1,TEXTISTPS92513HVDGQT,296-42114-6,2156-TPS92513HVDGQT
Standard Package 250
Win Source Part Number 1006915-TPS92513HVDGQT
Ultra Librarian 3D Model Ultra Librarian TPS92513HVDGQT CAD Model

Description

Product Overview: Texas Instruments TPS92513HVDGQT

The TPS92513HVDGQT is a sophisticated LED driver integrated circuit (IC) manufactured by Texas Instruments, designed to deliver precision and efficiency for a wide range of lighting applications. This high-performance driver IC is ideal for systems that require reliable, constant current output for driving high-brightness LEDs.

Key Features

  • Input Voltage Range: The device operates from a wide input voltage range, making it suitable for various applications, from automotive to industrial lighting.
  • Adjustable Switching Frequency: With an adjustable switching frequency up to 2.5 MHz, the TPS92513HVDGQT allows for flexibility in design, enabling the use of smaller external components and reducing overall system size.
  • Integrated MOSFET: The inclusion of an integrated high-side N-channel MOSFET ensures high efficiency and reduces external component count, contributing to a more compact and cost-effective design.
  • Precision Dimming Control: It offers precision dimming control through both analog and PWM dimming inputs, providing designers with versatile control options for light intensity.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC from damage due to overheating.

Applications

The TPS92513HVDGQT's robust feature set makes it suitable for a variety of applications, including:

  • Automotive lighting systems
  • General illumination for commercial and residential spaces
  • Architectural lighting
  • Portable and battery-powered lighting
  • Industrial lighting solutions

Package and Quality

This LED driver comes in a compact VSON-HR (DGQT) package, which is optimized for thermal performance and space-saving on the PCB. Texas Instruments ensures high-quality standards for their products, and the TPS92513HVDGQT is no exception, meeting stringent industry requirements for performance and reliability.

With its advanced features and versatile application range, the TPS92513HVDGQT from Texas Instruments stands out as a top choice for designers looking to create efficient and reliable LED lighting systems.

You May Also Be Interested in

Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0270 $50.6750
61+ $1.6632 $101.4552
94+ $1.6112 $151.4528
129+ $1.5592 $201.1368
166+ $1.5072 $250.1952
223+ $1.3513 $301.3399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,810 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess