EN
  • EN
  • DE

TPS92610QPWPRQ1

Part No TPS92610QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM 14HTSSOP / LED Driver IC 1 Output Linear PWM Dimming 450mA 14-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Linear
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 40V
Voltage - Output 0V ~ 40V
Current - Output / Channel 450mA
Dimming PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-HTSSOP
Base Product Number TPS92610
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851775-TPS92610QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92610QPWPRQ1 CAD Model

Description

TPS92610QPWPRQ1 - Automotive LED Driver from Texas Instruments

The TPS92610QPWPRQ1 is a highly efficient, single-channel, constant-current LED driver designed by Texas Instruments specifically for automotive lighting applications. This robust device is engineered to provide a reliable solution for driving high-brightness LEDs in a variety of automotive exterior and interior lighting systems, such as headlights, tail lights, dome lights, and instrument panel illumination.

Key Features:

  • Automotive Qualified: Designed to meet the rigorous standards of the automotive industry, the TPS92610QPWPRQ1 is AEC-Q100 qualified, ensuring high reliability and performance under extreme conditions.
  • Wide Input Voltage Range: The device operates from a 4.5V to 40V input voltage range, making it versatile for use in a wide array of automotive electrical systems.
  • Integrated Switch: It includes an integrated 40V, N-channel MOSFET switch, which allows for efficient power management and reduced external component count.
  • Adjustable Output Current: The LED current can be programmed via an external resistor, providing flexibility in controlling the brightness of the connected LEDs.
  • Thermal Protection: The driver features thermal shutdown protection, which safeguards the device and the LEDs from overheating.
  • PWM Dimming Capability: It supports pulse-width modulation (PWM) dimming, which enables precise control over the brightness levels and can help in extending the LED lifespan.
  • EMI and EMC Performance: The TPS92610QPWPRQ1 is designed to minimize electromagnetic interference (EMI) and ensure compliance with electromagnetic compatibility (EMC) requirements.

Applications:

The TPS92610QPWPRQ1 is ideal for a range of automotive lighting solutions, where consistent and efficient LED driving is crucial. It is particularly suited for:

  • Headlights and Daytime Running Lights (DRL)
  • Rear and Brake Lights
  • Turn Signals
  • Interior Lighting
  • Center High Mount Stop Lights (CHMSL)

With its robust design and comprehensive feature set, the TPS92610QPWPRQ1 from Texas Instruments stands out as a top choice for automotive manufacturers seeking a reliable and high-performing LED driver solution.

You May Also Be Interested in

IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9396 $53.6376
14+ $7.3351 $102.6914
22+ $7.1059 $156.3298
30+ $6.8767 $206.3010
38+ $6.6474 $252.6012
51+ $5.9598 $303.9498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess