EN
  • EN
  • DE

TPS92662QPHPTQ1

Part No TPS92662QPHPTQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR PWM 48HTQFP / LED Driver IC 12 Output DC DC Regulator PWM Dimming 48-HTQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Internal Switch(s) Yes
Number of Outputs 12
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 60V
Voltage - Output 62V
Dimming PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Base Product Number TPS92662
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS92662QPHPTQ1-ND,296-48217-6,296-48217-1,296-48217-2
Standard Package 250
Win Source Part Number 1320372-TPS92662QPHPTQ1
Ultra Librarian 3D Model Ultra Librarian TPS92662QPHPTQ1 CAD Model

Description

The TPS92662QPHPTQ1 is a sophisticated multi-channel LED driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance device is specifically engineered to meet the rigorous demands of automotive lighting applications, including headlamps, tail lights, and interior illumination. The TPS92662QPHPTQ1 is part of Texas Instruments' extensive portfolio of automotive-grade products, ensuring reliability and compliance with industry standards.

Key Features

  • Multi-Channel Support: The device can support multiple LED channels, providing flexibility in designing complex lighting systems.
  • Advanced Diagnostics: Equipped with diagnostic capabilities that enable the detection of open-circuit and short-circuit conditions, enhancing the safety and reliability of the lighting system.
  • Thermal Management: Features thermal shutdown and over-temperature protection to safeguard the device and connected LEDs from overheating.
  • Programmable Current: LED current can be programmed and adjusted to meet specific lighting requirements, ensuring optimal performance.
  • High Efficiency: The driver operates with high efficiency, reducing power loss and improving the overall energy consumption of the lighting system.

Applications

Designed to withstand the challenging conditions of the automotive environment, the TPS92662QPHPTQ1 is ideal for a range of applications:

  • Automotive headlamps (high beam, low beam, DRL, turn)
  • Rear combination lamps (tail, stop, turn, reverse)
  • Interior lighting (ambient, dome, reading lights)

Technical Specifications

The TPS92662QPHPTQ1 operates over a wide input voltage range and is designed to interface seamlessly with automotive power systems. Its robust design ensures performance in extreme temperatures and driving conditions.

Quality and Reliability

As an automotive-qualified product, the TPS92662QPHPTQ1 meets the stringent AEC-Q100 standards for reliability. Texas Instruments' commitment to quality ensures that this LED driver will deliver consistent performance over the lifespan of the vehicle.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8320 $53.6480
32+ $3.1443 $100.6176
50+ $3.0460 $152.3000
68+ $2.9477 $200.4436
88+ $2.8495 $250.7560
118+ $2.5547 $301.4546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess