EN
  • EN
  • DE

TPS929121AQPWPRQ1

Part No TPS929121AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM 75MA 24HTSSOP  /  LED Driver IC 12 Output Linear Constant Current Analog, PWM Dimming 75mA 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Linear
Topology Constant Current
Internal Switch(s) No
Number of Outputs 12
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 40V
Voltage - Output 0V ~ 5V
Current - Output / Channel 75mA
Frequency 10kHz ~ 1MHz
Dimming Analog, PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-HTSSOP
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS929121AQPWPRQ1TR,296-TPS929121AQPWPRQ1DKR,296-TPS929121AQPWPRQ1CT
Standard Package 2,000
Win Source Part Number 982845-TPS929121AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS929121AQPWPRQ1 CAD Model

Description

Product Overview: TPS929121AQPWPRQ1 from Texas Instruments

The TPS929121AQPWPRQ1 is a state-of-the-art automotive lighting driver from the renowned manufacturer Texas Instruments. Designed for precision and efficiency, this device is an integral component in advanced automotive lighting systems, particularly suited for LED applications.

Key Features

  • High Integration: The TPS929121AQPWPRQ1 integrates a 12-channel LED driver, which is capable of providing a constant current to ensure uniform brightness across all connected LEDs. Each channel can be individually controlled, offering flexibility and customization for various lighting configurations.
  • Advanced Diagnostics: Equipped with built-in diagnostics, this driver can detect open LED, shorted LED, and over-temperature conditions, ensuring reliable performance and safety in automotive environments.
  • Flexible Power Supply: It operates over a wide input voltage range, accommodating the fluctuating electrical systems typical in vehicles.
  • Thermal Management: The device features thermal shutdown protection, which prevents damage from overheating by automatically reducing the output current.

Applications

The TPS929121AQPWPRQ1 is primarily used in automotive lighting solutions, including:

  • Headlights
  • Tail lights
  • Interior lighting
  • Indicator lights

Quality and Reliability

As a product designed for the automotive industry, the TPS929121AQPWPRQ1 meets stringent quality standards, including AEC-Q100 qualification. This ensures that the device can withstand the harsh conditions of automotive applications, such as temperature extremes and vibrations.

Environmental Considerations

With energy efficiency in mind, this LED driver contributes to reduced power consumption, leading to lower emissions and a smaller carbon footprint for vehicles. Additionally, Texas Instruments is committed to environmental stewardship, and the TPS929121AQPWPRQ1 is designed with eco-friendly considerations.

For detailed specifications, application notes, and support resources, engineers and designers are encouraged to visit the official Texas Instruments product page. The TPS929121AQPWPRQ1 is not just a component; it's a robust solution for modern automotive lighting systems that demand reliability, efficiency, and innovation.

You May Also Be Interested in

Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0469 $54.2814
14+ $7.4231 $103.9234
21+ $7.1911 $151.0131
29+ $6.9591 $201.8139
38+ $6.7272 $255.6336
50+ $6.0313 $301.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,083 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess