EN
  • EN
  • DE

TRF7961RHBRG4

Part No TRF7961RHBRG4
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 5 Weeks
Features RFID Reader IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name TRF7961
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937540-TRF7961RHBRG4
Ultra Librarian 3D Model Ultra Librarian TRF7961RHBRG4 CAD Model

Description

Product Overview: Texas Instruments TRF7961RHBRG4

The TRF7961RHBRG4 from Texas Instruments is a highly integrated RFID (Radio-Frequency Identification) transceiver module designed for use in a wide range of applications such as access control, asset tracking, and contactless payment systems. This powerful module operates in the 13.56 MHz frequency range, which is the standard for high-frequency RFID systems.

Equipped with a versatile and flexible interface, the TRF7961RHBRG4 supports ISO/IEC 14443A/B, ISO/IEC 15693, ISO/IEC 18000-3, as well as the proprietary Texas Instruments Tag-It™ HF-I protocol. This makes it an ideal choice for developers looking to create systems that are compatible with a variety of RFID tags and standards.

The device features an integrated analog front end (AFE) and a data framing engine for handling various encoding and decoding schemes. This reduces the complexity of the design and helps to speed up time-to-market for RFID solutions. Additionally, the module offers a programmable output power of up to 200mW in order to accommodate different read and write distance requirements.

For enhanced performance, the TRF7961RHBRG4 includes an automatic gain control (AGC) system to optimize sensitivity and read range, even in challenging environments. Furthermore, its low-power consumption design makes it suitable for battery-powered applications where power efficiency is critical.

Integration with microcontrollers is made easy through an SPI (Serial Peripheral Interface) or a parallel interface, providing flexibility for system design. The device also includes various power-saving modes, which enable it to support applications that require extended battery life.

With its robust feature set and compliance with multiple RFID standards, the TRF7961RHBRG4 is a versatile component for any RFID system developer. Its small form factor QFN (Quad Flat No-leads) packaging allows for integration into compact designs, making it an excellent choice for space-constrained applications.

Overall, the Texas Instruments TRF7961RHBRG4 is a sophisticated and reliable solution for the rapidly growing RFID market, providing the performance and flexibility needed to develop innovative, contactless communication systems.

You May Also Be Interested in

NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $14.6617
STMicroelectronics
TRANSCEIVER 13.56MHZ 32-VFQFPN
Lowest to $1.8004
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0989 $50.3736
59+ $1.7222 $101.6098
90+ $1.6684 $150.1560
124+ $1.6146 $200.2104
161+ $1.5607 $251.2727
215+ $1.3993 $300.8495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess