EN
  • EN
  • DE

TRS3318ECPWRG4

Part No TRS3318ECPWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274055-TRS3318ECPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRS3318ECPWRG4 CAD Model

Description

Product Overview: TRS3318ECPWRG4

The TRS3318ECPWRG4 is a high-performance, low-power, 2.5-V to 5.5-V RS-232 transceiver from Texas Instruments, designed to meet the demands of modern serial communication applications. This device provides a robust interface between the serial port of a microcontroller or data terminal equipment (DTE) and the corresponding line transceiver.

With its wide voltage range, the TRS3318ECPWRG4 is versatile and can be used in a variety of systems without the need for additional level shifters. It is specifically engineered to operate at low voltages, making it an excellent choice for battery-powered and portable applications, where power efficiency is crucial.

Key Features:

  • Interface: The device supports RS-232 communication protocol, which is widely used for serial data exchange between computers and peripheral devices.
  • Voltage Range: The operating voltage range of 2.5 V to 5.5 V allows for flexibility in system design and compatibility with a variety of logic levels.
  • Low Power Consumption: It is designed for low-power operation, which helps to extend battery life in portable applications.
  • Electrostatic Discharge (ESD) Protection: The transceiver features integrated ESD protection circuits, which safeguard the device against electrostatic discharges, enhancing system reliability.
  • Integrated Charge Pump: The onboard charge pump circuit generates the necessary RS-232 voltage levels from a single power supply, simplifying power management within the system.
  • Small Package Size: Available in a compact TSSOP package, the TRS3318ECPWRG4 is ideal for space-constrained applications.

Applications:

The TRS3318ECPWRG4 is suitable for a broad range of applications that require reliable RS-232 communication. These include, but are not limited to:

  • Portable and battery-powered devices
  • Point-of-sale (POS) terminals
  • Data acquisition systems
  • Industrial control systems
  • Medical equipment

In conclusion, the TRS3318ECPWRG4 transceiver from Texas Instruments is a highly integrated, efficient solution for RS-232 data communication in modern electronic devices. Its combination of low-power operation, wide voltage range, and small form factor makes it an excellent choice for designers looking to optimize their serial communication interfaces.

You May Also Be Interested in

Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess