EN
  • EN
  • DE

TRSF3221EIRGTR

Part No TRSF3221EIRGTR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC POWER  /  1/1 Transceiver Full RS232 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 1Mbps
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TRSF3221EIRGTR
Standard Package 3,000
Win Source Part Number 970444-TRSF3221EIRGTR
Ultra Librarian 3D Model Ultra Librarian TRSF3221EIRGTR CAD Model

Description

The TRSF3221EIRGTR is a robust, versatile, and high-performance transceiver module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive interface portfolio and is specifically tailored for RS-232 communication protocols.

Key Features

  • Electrical Interface: The TRSF3221EIRGTR conforms to TIA/EIA-232-F Standards, ensuring compatibility with RS-232 interfaces.
  • Data Rate: It supports data transmission rates up to 250 kbps, making it suitable for many serial communication applications.
  • Supply Voltage: The device operates over a wide supply voltage range, from 3.0V to 5.5V, providing flexibility in various system designs.
  • Low Power Consumption: With a low operational current of 1mA and a 1µA supply current in shutdown mode, it's an energy-efficient choice for battery-powered applications.
  • ESD Protection: It offers enhanced Electrostatic Discharge (ESD) protection up to ±15kV, safeguarding the transceiver against electrical surges and spikes.
  • Integrated Charge Pump: The onboard charge pump circuitry requires only four small external capacitors, reducing the overall component count and board space.

Applications

The TRSF3221EIRGTR is ideal for a range of applications that require reliable RS-232 communication. These include:

  • Point-of-Sale (POS) terminals
  • Telecommunications equipment
  • Data acquisition systems
  • Industrial control and automation
  • GPS receivers

Package and Quality

The device is available in a compact VQFN-16 package, which is ideal for space-constrained applications. The packaging is designed to ensure a reliable connection to the printed circuit board and efficient thermal management. Texas Instruments is known for its commitment to quality, and the TRSF3221EIRGTR is no exception, meeting stringent industry standards for performance and reliability.

Design Support

Designers and engineers can access comprehensive technical documentation, including datasheets, application notes, and design guides, directly from the Texas Instruments website. Additionally, TI offers customer support and a community forum for troubleshooting and knowledge sharing.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3544 $51.7968
52+ $1.9318 $100.4536
81+ $1.8714 $151.5834
111+ $1.8111 $201.0321
143+ $1.7507 $250.3501
192+ $1.5696 $301.3632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,903 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess