EN
  • EN
  • DE

TS12A44515PWR

Part No TS12A44515PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LOW ON-STATE RESISTANCE QUAD SPST CMOS ANALOG SWITCHES | IC SWITCH QUAD SPST 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Circuit SPST - NC
On-State Resistance (Maximum) 10Ohm
Channel-to-Channel Matching (ΔRon) 2.5Ohm (Maximum)
Supply Voltage , Single (V+) 2.7V ~ 12V
Switch Time (Ton, Toff) (Maximum) 75ns, 45ns
-3db Bandwidth 530MHz
Charge Injection -10.5pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 1nA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number TS12A44515
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274159-TS12A44515PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS12A44515PWR CAD Model

Description

The TS12A44515PWR is a precision-engineered quadruple single-pole double-throw (SPDT) analog switch from Texas Instruments, designed to provide high-performance switching solutions for a variety of applications. This device is part of the robust family of TI's analog switches that offer a mix of low power, high speed, and wide operating voltage range.

Key Features

  • Wide Operating Voltage: The switch operates over a broad voltage range from 2.3V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Low Power Consumption: The TS12A44515PWR is designed for energy efficiency, with a very low quiescent current, which is ideal for battery-powered devices.
  • High-Speed Switching: Fast switching speeds ensure minimal signal delay, which is critical for high-frequency signal routing.
  • Low On-Resistance: This switch features low on-resistance (RON), which minimizes signal distortion and provides better signal integrity.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is integrated into the device, safeguarding it from the common static electricity damages.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, offering flexibility in signal routing for complex circuit designs.

Applications

The TS12A44515PWR is versatile and can be used in a variety of applications, including:

  • Signal multiplexing and demultiplexing
  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Analog and digital signal switching

Product Packaging

This device is available in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, identified by the PWR suffix in the part number, which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications.

Quality and Reliability

As with all Texas Instruments products, the TS12A44515PWR is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding environments. TI provides comprehensive technical support and documentation, making it easier for engineers to integrate this switch into their designs.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6393 $57.3755
75+ $1.3450 $100.8750
120+ $1.3030 $156.3600
160+ $1.2610 $201.7600
210+ $1.2189 $255.9690
275+ $1.0929 $300.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess