EN
  • EN
  • DE

TS24M554

Part No TS24M554
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101275-TS24M554
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS24M554 CAD Model

Description

The Texas Instruments TS24M554 represents a breakthrough in the integration of advanced technology and high performance in semiconductor design. This product is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Precision: The TS24M554 is designed to deliver precise measurements and control, ensuring accuracy and reliability for critical applications.
  • Low Power Consumption: With energy efficiency in mind, this product operates with minimal power requirements, making it ideal for battery-powered or energy-conscious designs.
  • Robust Connectivity: Offering a range of connectivity options, the TS24M554 ensures seamless integration into existing systems and easy communication with other devices.
  • Durable Design: Built to withstand harsh environmental conditions, this product promises longevity and consistent performance even in the most challenging settings.

Applications

The versatility of the TS24M554 makes it an excellent choice for a wide array of applications, including industrial automation, automotive systems, consumer electronics, and healthcare devices. Its ability to operate reliably in diverse environments makes it a go-to component for engineers and designers seeking a dependable solution.

Technical Specifications

Parameter Value
Operating Temperature -40°C to +125°C
Supply Voltage 1.8V to 3.6V
Package Type QFN, TSSOP, SOIC
Interface I2C, SPI, UART

Texas Instruments' TS24M554 is not just a product; it's a promise of quality, efficiency, and innovation. For those looking to integrate state-of-the-art technology into their projects, the TS24M554 stands out as a superior choice that delivers on all fronts.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess