EN
  • EN
  • DE

TS3A5018DGVRG4

Part No TS3A5018DGVRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 10-Ω QUAD SPDT ANALOG SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274314-TS3A5018DGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3A5018DGVRG4 CAD Model

Description

The Texas Instruments TS3A5018DGVRG4 is a high-performance, 4-channel 2:1 multiplexer/demultiplexer designed for 2.3-V to 3.6-V V<sub>CC operation. This advanced switch IC is optimized for low-power signal switching and routing applications, making it an ideal choice for a variety of electronic systems.

Key Features

  • Low Power Consumption: The TS3A5018DGVRG4 is designed for energy efficiency, with a very low quiescent current, ensuring minimal power drain in standby mode.
  • Wide Operating Voltage Range: Suitable for various applications, this device supports a broad V<sub>CC operating range from 2.3V to 3.6V.
  • High Bandwidth: With a bandwidth of 300 MHz, this switch can pass high-speed signals with minimal signal degradation, making it suitable for video and other high-frequency applications.
  • Bidirectional Signal Flow: The channels can carry signals in both directions, from the common port to the normally open/closed ports or vice versa, offering flexible signal routing.
  • Low On-State Resistance: The low on-state resistance of the switch minimizes signal distortion and voltage drop across the switch, preserving signal integrity.
  • Break-Before-Make Switching: This feature prevents signal overlap when switching between channels, avoiding potential short circuits and signal corruption.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection circuitry to safeguard against damage from static electricity.

Applications

The TS3A5018DGVRG4 is versatile and can be used in a variety of applications, including:

  • Cellular Phones
  • PDAs
  • Portable Instrumentation
  • Signal Routing
  • Data Acquisition Systems
  • Communication Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TS3A5018DGVRG4 is no exception. It is manufactured using the company's advanced sub-micron silicon-gate CMOS technology, ensuring high performance and reliability for critical applications.

Package and Availability

The TS3A5018DGVRG4 is available in a compact TVSOP (Thin Shrink Small Outline Package) with 16 pins, providing a space-saving solution for PCB layouts. For pricing, samples, and ordering information, please visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess