EN
  • EN
  • DE
  • IT

TS5A22362DGSRG4

Part No TS5A22362DGSRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 0.65-Ω DUAL SPDT ANALOG SWITCHES WITH NEGATIVE SIGNALING CAPABILITY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 740 mOhm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Operating Supply Voltage 2.3 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 80ns, 70ns
-3db Bandwidth 18.3MHz
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 70pF
Current - Leakage (IS(off)) (Maximum) 50nA
Crosstalk -78dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1274414-TS5A22362DGSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS5A22362
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS5A22362DGSRG4 CAD Model

Description

Product Overview: TS5A22362DGSRG4

The TS5A22362DGSRG4 is a high-performance, dual single-pole double-throw (SPDT) analog switch from Texas Instruments, designed to operate within a wide voltage range of 2.3 V to 5.5 V. This versatile component is ideal for applications requiring efficient routing of analog and digital signals in both portable and stationary electronics.

Key Features

  • Wide Operating Voltage: The device supports a broad range of power supplies from 2.3 V to 5.5 V, making it suitable for various applications.
  • Low On-State Resistance: With a typical on-state resistance of 0.5 Ω, the switch ensures minimal signal distortion and power loss.
  • High Bandwidth: The TS5A22362DGSRG4 offers a wide bandwidth, which guarantees high-speed signal transmission without significant delays.
  • Bidirectional Signal Flow: The switch can route signals in both directions, providing greater flexibility in signal management.
  • 1.8-V Logic Compatible: The switch logic inputs are compatible with 1.8-V logic levels, allowing for easy interfacing with modern microcontrollers and digital systems.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated to safeguard the device against static damage during handling and operation.

Applications

The TS5A22362DGSRG4 is designed for multiplexing and demultiplexing applications in a variety of market segments, including:

  • Mobile Phones and Personal Electronics
  • Audio and Video Signal Routing
  • Data Communication Systems
  • Medical Equipment
  • Test and Measurement Instruments

Package and Quality

The device comes in a compact 10-pin MSOP (DGSR) package, which is designed to occupy minimal space on a printed circuit board (PCB). Texas Instruments is known for its commitment to quality, and the TS5A22362DGSRG4 is no exception. It is manufactured to meet high standards, ensuring reliability and performance in demanding environments.

You May Also Be Interested in

Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,350 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess