EN
  • EN
  • DE

TS5N214PW

Part No TS5N214PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 2-BIT 1-OF-4 FET MULTIPLEXER/DEMULTIPLEXER HIGH-BANDWIDTH BUS SWITCH | IC FET MUX/DEMUX SGL 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number TS5N214
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1274427-TS5N214PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS5N214PW CAD Model

Description

The TS5N214PW is a cutting-edge 4-Bit 1-of-2 Multiplexer/Demultiplexer designed and manufactured by the renowned semiconductor company, Texas Instruments. This high-performance integrated circuit is specifically tailored for signal-switching applications that require the distribution of high-speed differential signals. It's a versatile component that is well-suited for various electronic applications, including data communication, networking, and signal routing in complex systems.

Key Features

  • Wide Bandwidth: The TS5N214PW boasts a wide bandwidth, which enables it to support high-speed data transmission and reduces signal degradation, making it ideal for applications that require rapid data flow.
  • Low Crosstalk: With its excellent isolation between channels, the device ensures minimal crosstalk, thereby preserving signal integrity and improving overall system performance.
  • Low Power Consumption: Energy efficiency is at the core of the TS5N214PW's design, resulting in lower power consumption and reduced heat generation, which is crucial for maintaining the longevity of electronic systems.
  • Bi-Directional Operation: This multiplexer/demultiplexer supports bi-directional data flow, providing flexibility in signal routing and simplifying the design of complex circuitry.

Applications

The device is adept at handling various applications, such as:

  • High-speed data transfer systems
  • Networking and telecommunications
  • Signal routing in servers and storage units
  • PC multimedia interfaces

Technical Specifications

The TS5N214PW operates over a broad voltage range and is characterized by its robust performance under varying conditions. The technical specifications include:

  • Operating Voltage Range: 4.5V to 5.5V
  • High Bandwidth: Up to GHz range
  • Package Type: 16-Pin TSSOP (PW)

Conclusion: With its superior design and reliable performance, the TS5N214PW from Texas Instruments stands out as a top choice for designers and engineers looking to incorporate a high-speed multiplexer/demultiplexer into their systems. Its combination of low power consumption, high bandwidth, and low crosstalk makes it a valuable addition to any high-performance electronic application.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess