EN
  • EN
  • DE

TSB12C01APZ

Part No TSB12C01APZ
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description High-Speed Serial-Bus Link-Layer Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Texas Instruments
Win Source Part Number 396178-TSB12C01APZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB12C01APZ CAD Model

Description

The TSB12C01APZ is a sophisticated link layer controller from Texas Instruments, designed to facilitate high-speed serial bus communications as per the IEEE 1394-1995 standard. This product is engineered to provide seamless interfacing between the physical layer and user applications, thereby ensuring efficient and reliable data transfer for a wide array of electronic devices.

Key Features

  • Compliance: Fully compliant with the IEEE 1394-1995 standard for high-performance serial bus.
  • Data Transfer Rates: Supports 100M bits/s, 200M bits/s, and 400M bits/s data transfer rates, catering to various application requirements.
  • Connectivity: Capable of connecting up to 63 devices in a tree or daisy-chain topology, making it extremely versatile for complex systems.
  • Flexibility: Offers both 1394a-2000 standard compliant and legacy FIFO interfaces, allowing for a wide range of uses in consumer and commercial products.

Applications

The TSB12C01APZ is ideal for a multitude of applications, including but not limited to:

  • Digital Video (DV) camcorders and VCRs
  • Desktop and portable computers
  • Digital cameras
  • Hard drives and other mass storage devices
  • Printers and scanners
  • Home entertainment systems

Technical Specifications

The device is encapsulated in a 144-Pin LQFP (Low Profile Quad Flat Package) that offers a compact footprint while still providing excellent thermal performance. It operates over a temperature range of -40°C to 85°C, making it suitable for various environmental conditions.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TSB12C01APZ is no exception. It is designed to meet the rigorous standards of the industry, ensuring that it performs consistently over time and under varying conditions.

Support and Resources

For technical support, detailed product specifications, and application resources, customers can access Texas Instruments' extensive online resources or contact their customer support team directly. With the TSB12C01APZ, Texas Instruments continues to lead in providing innovative solutions for high-speed data communication.

You May Also Be Interested in

MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess