EN
  • EN
  • DE

TSB12LV26CA

Part No TSB12LV26CA
Manufacturer Texas Instruments
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Texas Instruments
Win Source Part Number 396182-TSB12LV26CA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB12LV26CA CAD Model

Description

The TSB12LV26CA is a high-performance integrated circuit designed by Texas Instruments (TI) to facilitate IEEE 1394a-2000 standard-compliant link-layer functionality. This chip is an essential component for developers and manufacturers looking to implement FireWire (also known as i.LINK or IEEE 1394) connectivity in their digital audio, video, and data transfer applications.

Key Features

  • IEEE 1394a-2000 Compliant: The TSB12LV26CA is fully compliant with the 1394a-2000 standard, ensuring reliable communication and interoperability with other FireWire devices.
  • High Data Transfer Rates: It supports S100, S200, and S400 data transfer rates, which correspond to 100, 200, and 400 Mbps, respectively, allowing for high-speed data exchange.
  • Integrated PHY and Link Layer: The device integrates both the physical layer (PHY) and link-layer controller, simplifying design and reducing component count for system designers.
  • Flexible Port Configuration: It offers two cable ports and one internal port, providing versatility in connecting multiple devices in a daisy-chain or tree topology.

Applications

The TSB12LV26CA is suited for a wide range of applications that require fast and reliable data transfer. These include:

  • Digital Video Camcorders and Cameras
  • External Storage Devices
  • Home Entertainment Systems
  • Professional Audio Equipment
  • Networking and Communication Devices

Technical Specifications

The device operates on a 3.3V power supply and is available in a 100-pin TQFP (Thin Quad Flat Package) that is lead-free and RoHS compliant. It features an integrated 2K FIFO for efficient data buffering, ensuring smooth and uninterrupted data flow between devices.

Design Support

TI provides extensive support for the TSB12LV26CA, including technical documentation, reference designs, and application notes. Engineers and designers can access these resources on the Texas Instruments website to accelerate their product development process.

With its robust feature set and reliable performance, the TSB12LV26CA from Texas Instruments stands as a go-to solution for developers requiring IEEE 1394a-2000 link-layer functionality in their digital communication and multimedia applications.

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4681 $57.3405
11+ $9.4098 $103.5078
17+ $9.1157 $154.9669
23+ $8.8217 $202.8991
30+ $8.5276 $255.8280
40+ $7.6454 $305.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess