EN
  • EN
  • DE

TSB14C01APMR

Part No TSB14C01APMR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC LINK LYR CONTROLLER 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features IEEE 1394 Link Layer Controller IEEE 1394-1995 Parallel Interface 64-LQFP (10x10)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name TSB14
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TSB14C01APMRG4, TSB14C01APMRG4-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901271-TSB14C01APMR
Ultra Librarian 3D Model Ultra Librarian TSB14C01APMR CAD Model

Description

The TSB14C01APMR is a high-performance, integrated FireWire controller from the renowned manufacturer Texas Instruments. This advanced semiconductor is designed for facilitating seamless and high-speed serial data transfer between devices. It is an ideal solution for applications requiring fast data communication such as multimedia, consumer electronics, and computing peripherals.

Key Features

  • IEEE 1394-1995 Compliant: The TSB14C01APMR adheres to the rigorous standards set by the IEEE 1394-1995 specification, ensuring compatibility and reliable performance in FireWire-enabled devices.
  • High Data Transfer Rates: This controller supports data transfer rates of 100, 200, and 400 Mbps, which allows for rapid movement of large files and smooth streaming of video and audio content.
  • Integrated PHY and Link Layers: With both physical (PHY) and link layers integrated into a single chip, the TSB14C01APMR simplifies design and reduces the footprint on the PCB, making it a compact and efficient solution for system designers.
  • Enhanced Connectivity: The device can connect up to 63 peripherals in a daisy-chain or tree topology, offering flexibility in system architecture and expansion.
  • Low Power Consumption: It is designed to be energy-efficient, which is critical for battery-powered devices where power conservation is paramount.

Applications

The TSB14C01APMR is versatile and can be used in a variety of applications, including:

  • Digital Video Camcorders
  • External Storage Devices
  • Home Entertainment Systems
  • PC Multimedia Systems
  • Professional Audio Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TSB14C01APMR is no exception. It is built to meet the high standards that TI customers expect, ensuring long-term performance and stability in demanding applications.

Support and Resources

Developers looking to integrate the TSB14C01APMR into their designs can rely on Texas Instruments for extensive technical support and resources, including datasheets, reference designs, and application notes to streamline the development process.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3865 $61.1595
6+ $16.7274 $100.3644
10+ $16.2046 $162.0460
13+ $15.6819 $203.8647
17+ $15.1592 $257.7064
23+ $13.5910 $312.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess