EN
  • EN
  • DE
  • IT

TSB41AB3PFPG4

Part No TSB41AB3PFPG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC CABLE XCVR/ARBITER 80HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol IEEE 1394
Number of Drivers/Receivers 6/6
Duplex Half
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 056038-TSB41AB3PFPG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB41AB3PFPG4 CAD Model

Description

TSB41AB3PFPG4 by Texas Instruments

The TSB41AB3PFPG4 is a high-performance integrated circuit from Texas Instruments designed to handle the physical layer requirements of the IEEE 1394-1995 standard with provisions for IEEE Std 1394a-2000. This advanced product is specifically engineered to cater to the needs of high-speed serial bus applications, ensuring reliable data transmission and reception at 100Mbits/s, 200Mbits/s, and 400Mbits/s speeds.

As a three-port node integrated PHY, the TSB41AB3PFPG4 provides significant flexibility and functionality for designers working on systems that require multiple IEEE 1394 ports. The device features an innovative architecture that includes digital and analog transceiver functions, which are essential for IEEE 1394 data transfer and arbitration. The transceiver includes features such as bilingual operation, cable power presence monitoring, and port-to-port isolation, making it a robust solution for various applications.

The TSB41AB3PFPG4 is designed with an emphasis on power efficiency, incorporating features such as automatic sleep and wake-up logic that minimize power consumption during periods of inactivity. Additionally, the device supports hot-plugging and is capable of automatically configuring itself after being connected to a system without the need for user intervention or system reset.

For ease of integration, the TSB41AB3PFPG4 is packaged in a 64-pin LQFP (Low-profile Quad Flat Package), which offers a compact footprint while allowing for efficient heat dissipation and reliable connectivity. The device is also characterized for operation over the industrial temperature range, ensuring its reliability and performance in demanding environments.

Applications for the TSB41AB3PFPG4 are diverse and include digital video, digital audio, automotive entertainment systems, VCRs, digital cameras, and other multimedia devices that require high-speed serial data transfer. By utilizing this Texas Instruments product, designers can ensure that their systems meet the high-speed data transfer requirements while maintaining signal integrity and robustness.

Overall, the TSB41AB3PFPG4 from Texas Instruments is a testament to the company's commitment to providing cutting-edge technology for the communication and multimedia sectors, offering a reliable and efficient solution for implementing the physical layer of IEEE 1394 serial bus interfaces.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $2.2515
MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER 1/1 8SO / 1/1 Transceiver CAN 8-SO
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.5712
Infineon Technologies
IC TRANSCEIVER HALF 1/1 TSON-14 / 1/1 Transceiver Half CAN PG-TSON-14-3
Lowest to $2.7016
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $1.2526
Texas Instruments
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full LIN 8-SOIC
Lowest to $0.9380
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $1.1167
Texas Instruments
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $2.6149

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9857 $59.8284
28+ $4.0909 $114.5452
43+ $3.9630 $170.4090
59+ $3.8352 $226.2768
76+ $3.7073 $281.7548
102+ $3.3238 $339.0276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess