The TSB43AA82A from Texas Instruments is a highly-integrated IEEE 1394a-2000 compliant cable transceiver/arbiter device designed for high-speed serial data transmission. This advanced IC is perfect for applications that require fast and reliable data transfer such as digital video, multimedia, networking, and high-speed mass storage.
Key Features
- Complies with IEEE 1394a-2000 standards for high compatibility.
- Supports data transfer rates of 100Mbits/s, 200Mbits/s, and 400Mbits/s for versatile use across multiple devices and platforms.
- Two fully compliant cable ports with integrated 400Mbits/s physical layer (PHY), ensuring robust signal quality.
- Integrated link-layer controller (LLC) provides efficient data packet processing, enhancing overall data throughput.
- On-chip arbiter simplifies design by enabling multiple devices to contend for bus access without external arbitration logic.
- Low-power sleep mode and power-down functionalities for energy-efficient operation.
Applications
The TSB43AA82A is suitable for a wide range of applications, including:
- Consumer electronics like digital camcorders, DVRs, and set-top boxes.
- Personal computer peripherals such as external hard drives, printers, and scanners.
- Professional audio and video equipment requiring high-speed data streaming.
- Networking hardware for home or small office networks.
Technical Specifications
- Operating Voltage: 3.3V ± 0.3V.
- Package Type: 80-Pin TQFP (Thin Quad Flat Package).
- Temperature Range: Commercial (0°C to 70°C).
- Lead-Free and RoHS Compliant.
With its robust feature set and compliance with IEEE 1394a-2000 standards, the TSB43AA82A is an excellent choice for developers and manufacturers looking to incorporate high-speed data transfer capabilities into their products. Texas Instruments' commitment to quality ensures that the TSB43AA82A delivers reliable performance in a wide range of applications.