EN
  • EN
  • DE

TSB82AA2IPGEEP

Part No TSB82AA2IPGEEP
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC LINK LAYER CONTROLLER 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394a-2000, OHCI-Lynx
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 144-LQFP (20x20)
Win Source Part Number 1114584-TSB82AA2IPGEEP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB82AA2IPGEEP CAD Model

Description

TSB82AA2IPGEEP - Texas Instruments IEEE 1394b Link Layer Controller

The TSB82AA2IPGEEP is a high-performance IEEE 1394b link-layer controller integrated circuit, brought to you by the renowned semiconductor manufacturer, Texas Instruments. This advanced chip is designed to facilitate high-speed serial communication in accordance with the IEEE 1394b standard, which is widely recognized for its utility in both consumer and professional audio-visual equipment, computing devices, and digital data storage applications.

Featuring two bilingual 1394b cable ports with S800 signaling rates, the TSB82AA2IPGEEP offers seamless connectivity at speeds up to 800 Mbps, making it an ideal choice for applications requiring fast and reliable data transfer. The device supports 100M bits/s, 200M bits/s, 400M bits/s, and 800M bits/s data transfer rates, ensuring compatibility with a wide range of IEEE 1394a and 1394b devices.

One of the key advantages of the TSB82AA2IPGEEP is its integrated PHY layer and link layer functions. This integration simplifies system design and reduces the overall component count, which can lead to cost savings and increased system reliability. The device also features programmable arbitration and packet filtering, which provides designers with flexibility and control over data packet processing and traffic management.

The TSB82AA2IPGEEP supports both asynchronous and isochronous data transfer modes. Asynchronous mode is ideal for data-intensive applications where guaranteed delivery is crucial, while isochronous mode provides the time-critical services required for audio and video streaming applications. The chip's advanced features ensure that it can handle the rigorous demands of data streaming for multimedia applications, as well as the precise timing required for industrial control and instrumentation.

To assist with system diagnostics and management, the TSB82AA2IPGEEP incorporates extensive status and interrupt reporting capabilities. This functionality enables system designers to effectively monitor and respond to various conditions, enhancing the robustness and reliability of the final product.

In summary, the Texas Instruments TSB82AA2IPGEEP provides a sophisticated solution for implementing IEEE 1394b interfaces in a broad range of products. Its high-speed performance, coupled with advanced features and the reliability of Texas Instruments' design and manufacturing, make it a top choice for developers seeking to incorporate high-speed data transfer capabilities into their systems.

You May Also Be Interested in

NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0045 $76.0090
4+ $31.1832 $124.7328
5+ $30.2088 $151.0440
7+ $29.2343 $204.6401
9+ $28.2598 $254.3382
12+ $25.3364 $304.0368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess