EN
  • EN
  • DE

TSC2004IRTJR

Part No TSC2004IRTJR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN 12BIT SER 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 1.2 V to 3.6 V
Operating Supply Current 797μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 035288-TSC2004IRTJR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2004IRTJR CAD Model

Description

Product Overview: TSC2004IRTJR from Texas Instruments

The TSC2004IRTJR is a state-of-the-art touch screen controller from Texas Instruments, designed to deliver high precision and responsiveness for capacitive touch screen applications. This integrated circuit is part of the TSC2004 series, known for its compact size and advanced features that enhance the user experience in a multitude of touch-based devices.

At the heart of the TSC2004IRTJR is a 4-wire resistive touch screen controller that utilizes a high-resolution 12-bit analog-to-digital converter (ADC) to interpret touch inputs with exceptional accuracy. This ensures that every touch is captured with precision, making it ideal for applications requiring fine touch control, such as handheld terminals, personal digital assistants (PDAs), and point-of-sale (POS) systems.

The device operates on a low voltage power supply, ranging from 2.7V to 5.25V, which makes it suitable for portable and battery-powered applications. The low power consumption of the TSC2004IRTJR helps extend the battery life of the host device, a crucial feature for mobile and handheld applications.

Texas Instruments has equipped the TSC2004IRTJR with a variety of features to ensure seamless integration and operation. It includes an on-chip temperature sensor, which can be used to monitor the temperature of the touch screen or the device itself. Additionally, the controller supports both I2C and SPI interfaces, offering flexibility in communication with microprocessors or microcontrollers.

The TSC2004IRTJR comes in a compact QFN package, which not only saves valuable board space but also allows for easier integration into tight designs. Its robust design ensures reliable performance in a wide range of environmental conditions, making it a versatile choice for designers looking to implement touch screen functionality in their products.

In summary, the TSC2004IRTJR from Texas Instruments is an exceptional touch screen controller that combines precision, low power consumption, and a host of features to deliver an optimal user experience for a variety of applications. With its advanced technology and reliable performance, it represents a smart choice for any designer seeking to incorporate touch screen capabilities into their designs.

You May Also Be Interested in

Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $26.3910
Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
Analog Devices Inc.
Low Voltage Controller for Touch Screens
Lowest to $2.6115
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407
Microchip Technology
IC TOUCH SCREEN CTLR 20-QFN
Lowest to $2.8325
Texas Instruments
Lowest to $3.7766
Semtech Corporation
Multitouch 15kV ESD protection 4-Wire / 5-Wire Resistive Touchscreen Controller with SPI Interface | IC SCREEN CNTRL 12BIT 14DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3076 $51.6912
29+ $3.5344 $102.4976
44+ $3.4240 $150.6560
61+ $3.3135 $202.1235
79+ $3.2031 $253.0449
105+ $2.8717 $301.5285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,930 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess