EN
  • EN
  • DE
  • IT

TSC2200IPW

Part No TSC2200IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description PDA ANALOG INTERFACE CIRCUIT | IC SCREEN CNTRL 12BIT 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface SPI
Voltage Reference External, Internal
Supply Voltage (V) 2.7V ~ 3.6V
Supply Current 1.25mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number TSC2200
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1274665-TSC2200IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2200IPW CAD Model

Description

The TSC2200IPW by Texas Instruments is a versatile and integrated touch screen controller designed to cater to the evolving demands of both resistive and capacitive touch screen technologies. This innovative component is ideal for a multitude of applications, ranging from personal digital assistants (PDAs) and smartphones to industrial controls and point-of-sale (POS) systems.

The TSC2200IPW combines a 12-bit analog-to-digital converter (ADC) with a 4-wire resistive touch screen controller, along with a programmable voltage reference. The integration of these features ensures high precision and flexibility, making the device a top choice for designers who require reliable performance and ease of integration.

One of the key advantages of the TSC2200IPW is its ability to process touch screen signals with exceptional accuracy and speed, thanks to its on-chip processor and sophisticated algorithm. This ensures a responsive user interface, which is critical for today's fast-paced interactive applications. Additionally, the controller supports a wide operating voltage range, which allows for seamless integration into various system designs without the need for additional power management components.

Another notable feature of the TSC2200IPW is its low power consumption. The device is designed with power efficiency in mind, making it suitable for battery-powered devices where longevity is a priority. It also offers a variety of power-saving modes, further extending the battery life of the end product.

For ease of use, the TSC2200IPW comes in a compact TSSOP (Thin Shrink Small Outline Package) with 28 pins, which minimizes the footprint on the PCB and is conducive to designs with space constraints. Furthermore, the controller is supported by a comprehensive suite of development tools and software from Texas Instruments, simplifying the design and implementation process for engineers.

In summary, the TSC2200IPW from Texas Instruments stands out as a high-performance, power-efficient touch screen controller that offers a blend of precision, speed, and flexibility. Its robust feature set and compact design make it an excellent choice for a wide range of interactive electronic devices.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
IC TOUCH SCREEN 12BIT 16TSSOP
Lowest to $3.6672
IDT, Integrated Device Technology Inc
IC TOUCH SCREEN CTLR 28-SSOP
Need more? Email Us
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Semtech Corporation
IC TOUCH SCREEN 12BIT
Lowest to $0.4366
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Texas Instruments
Lowest to $3.7766

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0233 $60.0932
9+ $12.3269 $110.9421
13+ $11.9416 $155.2408
18+ $11.5564 $208.0152
23+ $11.1712 $256.9376
30+ $10.0156 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 852 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess