EN
  • EN
  • DE
  • IT

74HC22190T

Part No 74HC22190T
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0731+
Reference case SOP72
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 713180-74HC22190T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC22190T CAD Model

Description

The NXP 74HC22190T is a high-performance, dual monostable multivibrator chip that belongs to the high-speed CMOS family. This integrated circuit is designed to provide precise timing for a wide array of digital applications. It is a versatile component that can be used in various timing, pulse generation, and edge-triggered applications.

Key Features

  • High-Speed Operation: The 74HC22190T operates at a high speed, ensuring quick response times for critical applications that require precise timing.
  • Dual Monostable Multivibrators: Two independent multivibrators are included in a single package, providing design flexibility and saving space on the PCB.
  • Wide Operating Voltage Range: It can operate with a supply voltage ranging from 2V to 6V, making it compatible with a variety of digital systems.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is crucial for battery-powered and energy-efficient designs.
  • Retriggerable: The 74HC22190T is retriggerable, allowing for pulse width extension or the generation of complex waveforms.
  • Output Pulse Width Control: The width of the output pulse can be controlled using external RC components, providing designers with control over timing parameters.
  • Temperature Stability: The pulse width is highly stable and is unaffected by temperature variations, ensuring reliable operation across different environmental conditions.

Applications

The NXP 74HC22190T is ideal for a wide range of applications, including:

  • Timing circuits
  • Pulse generation
  • Wave shaping
  • Sequential logic operations
  • Frequency division

Package and Quality

This IC is available in a TSSOP package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. NXP's commitment to quality ensures that the 74HC22190T meets the industry standards for reliability and performance.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess