EN
  • EN
  • DE

TSC2200IRHB

Part No TSC2200IRHB
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC A/D 12BIT TOUCH SCREEN 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 1.25mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 035301-TSC2200IRHB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2200IRHB CAD Model

Description

Introducing the TSC2200IRHB from Texas Instruments

The TSC2200IRHB is a high-performance, integrated circuit from the renowned semiconductor manufacturer Texas Instruments. This advanced product is designed to cater to a wide range of applications that demand precise touch screen control and efficient audio interface operations. The TSC2200IRHB is a perfect blend of innovation and functionality, encapsulating the robustness and reliability that Texas Instruments is known for.

Key Features of the TSC2200IRHB

  • Touch Screen Controller: At its core, the TSC2200IRHB boasts a resistive touch screen controller that ensures accurate and responsive touch interface management. It is capable of detecting touch inputs with high precision, making it ideal for portable devices, industrial controls, and other applications that rely on touch-based input methods.
  • Audio Interface: Complementing the touch screen controller is an integrated audio interface that provides high-quality audio data conversion. This feature is particularly beneficial for devices that require an interactive audio component alongside touch controls, such as handheld gaming devices, multimedia players, and educational tools.
  • Low Power Consumption: Energy efficiency is a critical factor in modern electronics, and the TSC2200IRHB is designed with this in mind. Its low power consumption ensures that devices using this IC can maintain longer battery life and reduced power costs, making it an eco-friendly choice for energy-conscious consumers and manufacturers.
  • Versatile Connectivity: The TSC2200IRHB offers flexible connectivity options, including a serial interface that allows for easy integration into a variety of system architectures. This versatility ensures that the product can be utilized across multiple platforms without the need for extensive redesigns or compatibility adjustments.
  • Durable and Reliable: Texas Instruments is known for its commitment to quality, and the TSC2200IRHB is no exception. It is built to withstand the rigors of daily use and is tested rigorously to ensure long-term reliability and performance under various environmental conditions.

Whether you're developing the next generation of interactive consumer electronics or upgrading the control systems of industrial machinery, the TSC2200IRHB provides a robust solution that combines touch screen control with audio interface capabilities. With its precision, low power consumption, and Texas Instruments' hallmark durability, the TSC2200IRHB is a smart choice for your product design needs.

You May Also Be Interested in

Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
Microchip Technology
IC TOUCH SCREEN CTLR 20-QFN
Lowest to $2.8325
Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9563
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1965 $50.3755
17+ $5.9049 $100.3833
27+ $5.7203 $154.4481
37+ $5.5358 $204.8246
47+ $5.3513 $251.5111
63+ $4.7977 $302.2551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess