EN
  • EN
  • DE

TSC2302IRGZG4

Part No TSC2302IRGZG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SENSING CTRLR 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 213538-TSC2302IRGZG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2302IRGZG4 CAD Model

Description

The TSC2302IRGZG4 is a sophisticated touch screen controller designed by Texas Instruments to provide an intuitive interface solution for a wide range of electronic devices. This component is part of the TSC2302 family and comes in a VQFN-48 package. It is specifically engineered to cater to the needs of touch screen applications that require high performance, accuracy, and reliability.

Key Features

  • Integrated Touch Screen Control: The TSC2302IRGZG4 includes a 4-wire resistive touch screen controller, ensuring precise and responsive touch detection.
  • Advanced Battery Measurement: This controller is equipped with an auxiliary input that allows for accurate battery voltage and temperature measurement, which is crucial for portable devices.
  • Flexible Interface: It supports a serial interface compatible with SPI, I2C, and SSP, providing versatility in communication with microprocessors and microcontrollers.
  • Onboard ADC: The device features a 12-bit analog-to-digital converter (ADC) with a sample rate of up to 125kHz, enabling precise digitization of analog inputs.
  • Programmable Resolution: Users can program the touch screen resolution to match specific application requirements, enhancing the flexibility of the design.
  • Power Management: The TSC2302IRGZG4 offers power-saving features, including a low-power sleep mode, making it ideal for battery-operated devices.

Applications

The Texas Instruments TSC2302IRGZG4 is suitable for a diverse array of applications. It is commonly used in personal digital assistants (PDAs), portable instruments, point-of-sale terminals, and other devices that require reliable touch input. Its high level of integration and performance makes it a preferred choice for designers looking to enhance user experience through touch-based interactions.

Quality and Reliability

As with all Texas Instruments products, the TSC2302IRGZG4 is manufactured to meet high-quality standards, ensuring dependable performance across a wide range of operating conditions. It is designed to withstand the rigors of daily use in commercial and industrial environments, providing a durable solution that designers can trust.

You May Also Be Interested in

Analog Devices Inc.
Low Voltage Controller for Touch Screens
Lowest to $2.6115
Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
Microchip Technology
IC TOUCH SCREEN CTLR 20-QFN
Lowest to $2.8325
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TOUCH SCREEN CTLR 28-SSOP
Need more? Email Us
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3905 $61.9525
10+ $10.1666 $101.6660
16+ $9.8489 $157.5824
21+ $9.5312 $200.1552
28+ $9.2135 $257.9780
37+ $8.2604 $305.6348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess