EN
  • EN
  • DE

TUSB1042IRNQT

Part No TUSB1042IRNQT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description 10G USB3.1G2 2-1 LINEAR REDRIVER / USB Switch IC 2 Channel 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Applications USB
Number of Channels 2
Voltage - Supply, Single (V+) 3V ~ 3.6V
Features USB 3.1
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Base Product Number TUSB1042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47553-6,TEXTISTUSB1042IRNQT,TUSB1042IRNQT-ND,2156-TUSB1042IRNQT,296-47553-2,296-47553-1
Standard Package 250
Win Source Part Number 1157125-TUSB1042IRNQT
Ultra Librarian 3D Model Ultra Librarian TUSB1042IRNQT CAD Model

Description

The TUSB1042IRNQT is a cutting-edge USB 3.2 Gen 1 (5 Gbps) dual-channel redriver from Texas Instruments designed to enhance signal quality by performing equalization on deteriorated input signals. This product is part of TI's extensive interface portfolio and is tailored to meet the high-speed demands of modern USB applications.

Key Features

  • High-Speed Performance: Supports USB 3.2 Gen 1 signaling rates up to 5 Gbps for rapid data transfer.
  • Dual-Channel Operation: Features two bidirectional channels, enabling simultaneous two-way data communication.
  • Signal Equalization: Provides programmable equalization to compensate for inter-symbol interference and signal loss, thereby extending the signal reach.
  • Low Power Consumption: Designed for energy efficiency, it has a low-power standby mode to reduce power usage when inactive.
  • Adaptive Swing Control: Automatically adjusts output swing to optimize signal integrity across various cable lengths and types.
  • Compatibility: Backward compatible with USB 2.0 and earlier standards, ensuring broad device interoperability.
  • Small Form Factor: Available in a compact QFN package, making it suitable for space-constrained applications.

Applications

The TUSB1042IRNQT is ideal for a range of applications that require reliable high-speed data transfer. These include:

  • Desktop and Laptop Computers
  • Docking Stations
  • Monitors and Displays with USB Interfaces
  • USB Hubs and Peripheral Devices
  • Data Storage and External Hard Drives

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TUSB1042IRNQT is no exception. It is designed to meet the rigorous standards required for industrial and commercial applications, ensuring both reliability and performance. With TI's support and extensive documentation, integrating the TUSB1042IRNQT into your design is straightforward, enabling a faster time-to-market for your USB-enabled devices.

You May Also Be Interested in

Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to €10.8320
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to €2.5393
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to €7.9414
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to €67.6143
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to €0.2957
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to €2.3676
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ €11.6583 €46.6333
10+ €9.5658 €95.6581
15+ €9.2669 €139.0035
21+ €8.9679 €188.3260
27+ €8.6690 €234.0630
35+ €7.7722 €272.0267
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess