EN
  • EN
  • DE

TUSB1064IRNQT

Part No TUSB1064IRNQT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB-C 10GBPS ALT MODE UFP MUX  /  Buffer, ReDriver 2 Channel 10Gbps 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Type Buffer, ReDriver
Applications USB Type C
Data Rate (Max) 10Gbps
Number of Channels 2
Delay Time 10.0ns
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 10 pF
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Base Product Number TUSB1064
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TUSB1064IRNQT-ND,296-49110-2,296-49110-1,296-49110-6
Standard Package 250
Win Source Part Number 993213-TUSB1064IRNQT
Ultra Librarian 3D Model Ultra Librarian TUSB1064IRNQT CAD Model

Description

Product Overview: TUSB1064IRNQT by Texas Instruments

The TUSB1064IRNQT is a state-of-the-art USB Type-C™ and USB Power Delivery (PD) controller with a multi-protocol linear redriver from Texas Instruments. This advanced component is designed to enhance signal quality and extend the signal reach while facilitating the development of USB Type-C ecosystems. It is a critical piece for ensuring the reliability and performance of USB connections in a multitude of devices such as laptops, desktops, docking stations, monitors, and many other peripherals.

Key Features

  • USB Type-C and USB PD Controller: The TUSB1064IRNQT integrates both a USB Type-C and a USB Power Delivery controller, providing a comprehensive solution for managing USB connections and power negotiation.
  • Multi-Protocol Linear Redriver: The device includes a linear redriver that supports multiple protocols, including USB 3.2 Gen 1 (5 Gbps) and DisplayPort 1.4, ensuring compatibility with a wide range of devices and enhancing signal integrity.
  • Enhanced Signal Quality: It is engineered to improve signal quality by reducing signal loss and cross-talk, thereby enabling longer cable lengths and maintaining high-speed data integrity.
  • Adjustable Equalization and Output Swing: The TUSB1064IRNQT offers programmable settings for equalization and output swing, allowing for fine-tuning to match specific system requirements and cable characteristics.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, making it suitable for portable and battery-powered applications.
  • Small Form Factor: Available in a compact QFN package, the TUSB1064IRNQT saves valuable board space and is ideal for integration into space-constrained designs.

Applications

The versatility of the TUSB1064IRNQT makes it an excellent choice for a variety of applications that require robust USB connectivity and signal conditioning. It is particularly well-suited for:

  • Computing platforms such as laptops, desktops, and workstations
  • Docking stations and port replicators
  • Monitors and displays with USB Type-C interfaces
  • USB hubs and accessories

With its comprehensive feature set and Texas Instruments' reputation for quality, the TUSB1064IRNQT is an essential component for developers looking to create high-performance, next-generation USB Type-C products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4203 $53.0436
28+ $3.6269 $101.5532
43+ $3.5136 $151.0848
59+ $3.4003 $200.6177
77+ $3.2869 $253.0913
102+ $2.9469 $300.5838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,026 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess