EN
  • EN
  • DE

TUSB2036VFP

Part No TUSB2036VFP
Manufacturer Texas Instruments
Catalog Interface - Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Texas Instruments
Win Source Part Number 396825-TUSB2036VFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB2036VFP CAD Model

Description

The TUSB2036VFP from Texas Instruments is a versatile USB hub controller that provides an efficient solution for expanding USB capabilities in electronic devices. This integrated circuit is designed to manage up to three downstream ports, making it an ideal choice for a wide range of applications such as desktop and laptop computers, docking stations, monitors, and other peripherals that require additional USB connectivity.

Key Features

  • USB Interface: Compliant with USB 2.0 specifications, the TUSB2036VFP ensures high-speed data transfers up to 12 Mbps and full backward compatibility with USB 1.1 devices.
  • Port Count: The controller includes three downstream ports, each capable of handling full-speed or low-speed traffic, thus providing flexibility in connecting a variety of USB devices.
  • Integration: Features integrated transceivers and a serial interface engine, which simplifies design and reduces external component requirements.
  • Power Management: Supports both bus-powered and self-powered modes, along with overcurrent detection and protection for each downstream port, enhancing the safety and reliability of the connected USB devices.
  • Package: Available in a compact 32-pin LQFP (Low-Profile Quad Flat Package) that is suitable for space-constrained applications.

Applications

The TUSB2036VFP is highly adaptable and can be used in various applications where USB port expansion is needed. It is particularly useful in:

  • Desktop and notebook computers
  • USB docking stations
  • Monitors with integrated USB hubs
  • Peripheral sharing devices
  • USB extension solutions

Design Support

Texas Instruments provides robust design support for the TUSB2036VFP, including detailed datasheets, application notes, and reference designs. This support helps engineers to quickly integrate the controller into their designs and bring their products to market with enhanced USB functionality.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess