EN
  • EN
  • DE

TUSB2046BIRHBR

Part No TUSB2046BIRHBR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 4-PORT HUB FOR USB 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 40mA
Temperature Range - Operating -40°C to 85°C
Case / Package 32-VQFN (5x5)
Win Source Part Number 035433-TUSB2046BIRHBR
Family Name TUSB2046BIRHBR
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB2046BIRHBR CAD Model

Description

TUSB2046BIRHBR USB Hub Controller by Texas Instruments

The TUSB2046BIRHBR is a versatile and efficient USB hub controller integrated circuit designed and manufactured by Texas Instruments. This device is part of TI's extensive range of USB interface ICs, engineered to provide an easy and reliable solution for expanding USB capabilities in a variety of electronic systems.

Key Features

  • USB Interface: The TUSB2046BIRHBR complies with the USB 2.0 specification and is capable of operating at full-speed (12 Mbps) data transfer rates. It features one upstream port for connection to a host and four downstream ports to connect multiple devices.
  • Multi-Port Design: With its four downstream ports, this hub controller allows for the simultaneous connection and operation of multiple USB devices, making it ideal for use in desktops, notebooks, docking stations, monitors, and other embedded applications.
  • Power Management: The device supports both bus-powered and self-powered modes, providing flexibility in different usage scenarios. It also includes over-current detection and individual or ganged power switching for downstream ports.
  • Integrated PHY: The TUSB2046BIRHBR comes with an integrated Physical Layer transceiver, reducing the need for external components and simplifying design efforts.
  • Oscillator Support: An integrated 6 MHz oscillator input removes the need for an external crystal, further reducing the bill of materials for the system design.

Applications

The TUSB2046BIRHBR is suitable for a wide range of applications where USB port expansion is required. It is particularly useful in:

  • Desktop and Laptop Computers
  • USB Docking Stations
  • Monitors with USB Hubs
  • Peripheral Sharing Devices
  • Embedded Systems

Package and Availability

The TUSB2046BIRHBR is offered in a compact 32-pin QFN package, ensuring a small footprint on the PCB. It is available for order and can be sourced directly from Texas Instruments or through authorized distributors globally.

For designers and engineers looking to incorporate USB hub functionality into their products with minimal design complexity, the TUSB2046BIRHBR provides a reliable and cost-effective solution backed by Texas Instruments' reputation for quality and performance.

You May Also Be Interested in

Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2999 $50.5978
53+ $1.8871 $100.0163
83+ $1.8282 $151.7406
114+ $1.7692 $201.6888
147+ $1.7102 $251.3994
196+ $1.5333 $300.5268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,770 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess