EN
  • EN
  • DE

TUSB2046BIRHBT

Part No TUSB2046BIRHBT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description 4-PORT HUB FOR THE UNIVERSAL SERIAL BUSWITH OPTIONAL SERIAL EEPROM INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 40mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1274974-TUSB2046BIRHBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TUSB2046B
Introduction Date December 18, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TUSB2046BIRHBT CAD Model

Description

TUSB2046BIRHBT: A High-Performance USB Hub Controller from Texas Instruments

The TUSB2046BIRHBT is an advanced USB hub controller integrated circuit (IC) developed by Texas Instruments (TI), designed to expand a single USB port into multiple ports with enhanced connectivity options. This versatile IC is compliant with the Universal Serial Bus (USB) Specification 1.1 and provides a seamless interface for connecting multiple USB devices to a host system. It is an ideal solution for a variety of applications including desktop and notebook PCs, docking stations, monitors, and standalone hub devices.

Key Features:

  • USB Interface: The TUSB2046BIRHBT supports up to four downstream ports, providing a significant increase in the number of USB devices that can be connected to a single USB host port.
  • Compatibility: It is fully compliant with the USB 1.1 specification, ensuring compatibility with a wide range of USB devices.
  • Power Management: The IC features per-port power control, allowing for better power management and conservation. Each port can be individually powered down when not in use, reducing overall power consumption.
  • Overcurrent Protection: Built-in overcurrent protection safeguards connected devices and the hub itself from potential power surges, enhancing system reliability.
  • Package: The TUSB2046BIRHBT comes in a 32-pin QFN package, which is suitable for compact PCB layouts and space-constrained applications.
  • Integrated Oscillator: An integrated 6 MHz oscillator reduces the need for external components, simplifying the design and reducing the bill of materials.
  • Operational Temperature: This IC is designed to operate over an extended temperature range, making it suitable for industrial and automotive applications.

Applications:

The TUSB2046BIRHBT is versatile and can be used in a variety of applications. Its ability to connect multiple devices makes it perfect for:

  • Desktop and Laptop USB Expansion
  • USB Docking Stations
  • Integrated USB Hubs in Monitors and Keyboards
  • Portable USB Hubs
  • Industrial Control Systems

With its robust feature set and proven reliability, the TUSB2046BIRHBT from Texas Instruments stands out as a superior choice for designers looking to enhance USB connectivity in their products. Its integration of essential features and protection mechanisms makes it a compact, efficient, and reliable solution for expanding USB capabilities.

You May Also Be Interested in

Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6391 $50.1429
47+ $2.1655 $101.7785
72+ $2.0978 $151.0416
99+ $2.0301 $200.9799
128+ $1.9625 $251.2000
171+ $1.7594 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess