EN
  • EN
  • DE

TUSB217RGYTQ1

Part No TUSB217RGYTQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED / USB Interface 14-VQFN (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications USB
Interface USB 2.0
Voltage - Supply 2.3V ~ 6.5V
Package / Case 14-VFQFN Exposed Pad
Supplier Device Package 14-VQFN (3.5x3.5)
Mounting Type Surface Mount
Base Product Number TUSB217
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851791-TUSB217RGYTQ1
Ultra Librarian 3D Model Ultra Librarian TUSB217RGYTQ1 CAD Model

Description

Texas Instruments TUSB217RGYTQ1 USB 2.0 High-Speed Signal Conditioner

The TUSB217RGYTQ1 from Texas Instruments is a high-speed USB 2.0 signal conditioner designed to enhance signal quality by performing pre-emphasis on the transmitted signal and equalization on the received signal. This device is tailored for use in automotive and industrial applications where long cable runs or noisy environments can degrade signal integrity, leading to unreliable communication and data transfer.

With a focus on performance and reliability, the TUSB217RGYTQ1 supports data rates up to 480 Mbps and is compatible with both full-speed (12 Mbps) and low-speed (1.5 Mbps) data rates. This makes it an ideal solution for a wide range of USB-based applications including in-car entertainment systems, diagnostic ports, and connectivity modules.

The TUSB217RGYTQ1 is equipped with an adaptive equalizer that automatically adjusts to the optimal level of equalization for the cable length used, thus simplifying design and reducing the need for manual system tuning. Additionally, the built-in pre-emphasis feature helps to overcome signal loss at the transmitter, ensuring that the signal integrity is maintained over extended cable distances.

This signal conditioner is housed in a compact 16-pin QFN package, which not only saves space on the PCB but also provides robustness for harsh automotive environments. It operates over the standard automotive temperature range of -40°C to +85°C, ensuring reliable performance under varying conditions.

Key features of the TUSB217RGYTQ1 include:

  • Support for USB 2.0 High-Speed (480 Mbps), Full-Speed (12 Mbps), and Low-Speed (1.5 Mbps) operation.
  • Adaptive equalization for optimal performance with various cable lengths.
  • Integrated pre-emphasis to boost signal strength at the transmitter.
  • Compliance with USB-IF Battery Charging Specification Rev 1.2.
  • Enhanced Electrostatic Discharge (ESD) protection.
  • Compact 16-pin QFN package suitable for space-constrained applications.

The TUSB217RGYTQ1 is a robust and versatile USB 2.0 signal conditioner that ensures high-speed data integrity for demanding automotive and industrial USB applications.

You May Also Be Interested in

Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8951 $50.6363
32+ $3.1960 $102.2720
49+ $3.0961 $151.7089
67+ $2.9962 $200.7454
87+ $2.8964 $251.9868
116+ $2.5967 $301.2172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess