EN
  • EN
  • DE

TUSB3200CPAH

Part No TUSB3200CPAH
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC USB STREAMING CNTRLR 52-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Applications USB Streaming Controller
Core Processor 8052
Program Memory Type ROM (4 kB)
Controller Series TUSB
Data RAM Size 8.25K x 8
Number of I/O 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 52-TQFP (10x10)
Win Source Part Number 128254-TUSB3200CPAH
Popularity Medium
Supply and Demand Status Limited
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian TUSB3200CPAH CAD Model

Description

The TUSB3200CPAH from Texas Instruments is a highly integrated USB streaming controller designed to bridge the gap between peripheral devices and USB connectivity. This advanced controller is ideal for audio, voice, and data streaming applications, offering a seamless interface for connecting to USB 2.0 host systems.

Key Features:

  • USB 2.0 Compliance: The TUSB3200CPAH adheres to the USB 2.0 specification, ensuring compatibility with a wide range of USB-enabled devices and host systems.
  • High-Speed Data Transfer: With support for high-speed data transfer rates, this controller is capable of handling the demands of intensive data streaming tasks.
  • Integrated Microcontroller: The on-chip microcontroller allows for flexible firmware development, enabling customization for specific application requirements.
  • Multiple Interface Support: It provides support for various interfaces such as I2S, SPI, and UART, broadening its application scope across different platforms.
  • Low Power Consumption: Designed with power efficiency in mind, the TUSB3200CPAH minimizes power usage, making it suitable for portable and battery-powered devices.
  • Compact Packaging: Available in a compact HTQFP-80 package, it occupies minimal board space, which is critical for space-constrained applications.

Applications:

The TUSB3200CPAH is versatile and can be utilized in a variety of applications, including:

  • USB Audio Interfaces
  • USB Voice Modems
  • Data Acquisition Systems
  • Instrumentation Devices
  • Interactive Gaming Devices

Technical Specifications:

Parameter Value Interface USB 2.0, I2S, SPI, UART Data Transfer Rate High-Speed Package HTQFP-80 Power Consumption Low

Overall, the TUSB3200CPAH is a robust and reliable solution for developers looking to integrate USB streaming capabilities into their products. Its combination of high-speed data transfer, low power consumption, and compact design makes it a top choice for a multitude of USB interfacing applications.

You May Also Be Interested in

Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2376 $51.8016
38+ $2.6565 $100.9470
59+ $2.5735 $151.8365
81+ $2.4905 $201.7305
104+ $2.4075 $250.3800
139+ $2.1584 $300.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess