EN
  • EN
  • DE

TVP5154AIPNPR

Part No TVP5154AIPNPR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description 4-Channel Low-Power PAL/NTSC/SECAM Video Decoder With Independent Scalers and Fast Lock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Video Decoder
Applications Security Systems
Operating Supply Voltage 1.8V
Voltage - Supply, Digital 1.8V, 3.3V
Mounting SMD
Package 128-TQFP Exposed Pad
Manufacturer Package 128-HTQFP (14x14)
Win Source Part Number 1275042-TVP5154AIPNPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TVP5154A
Introduction Date November 14, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TVP5154AIPNPR CAD Model

Description

The TVP5154AIPNPR from Texas Instruments is a high-performance, low-power NTSC/PAL/SECAM 4x10-bit digital video decoder. This advanced product is designed to interface with a wide range of video sources, such as surveillance cameras, digital video recorders, and television tuners, making it an ideal choice for a variety of multimedia applications.

Key Features

  • Multi-Format Support: The TVP5154AIPNPR is capable of decoding NTSC, PAL, and SECAM video formats, offering versatile functionality for global video applications.
  • Quad Channel Input: With four video input channels, this decoder can handle multiple video streams simultaneously, which is perfect for complex video surveillance systems or multi-channel video recorders.
  • High-Quality Video: It delivers a 10-bit digital video output that ensures high-resolution and clear image quality, improving the overall viewing experience.
  • Flexible Interface: The decoder interfaces with microprocessors via an I2C bus and supports both 8-bit and 16-bit video data interfaces, making it highly adaptable to different system architectures.
  • Advanced Image Control: Users can adjust various image control settings, such as brightness, contrast, saturation, and hue, to optimize video quality for different environments and preferences.
  • Low Power Consumption: Designed with power efficiency in mind, the TVP5154AIPNPR is suitable for applications where energy consumption is a concern.

Applications

The Texas Instruments TVP5154AIPNPR is widely used in a range of applications, including:

  • Security and Surveillance Systems
  • Digital Video Recorders (DVRs)
  • Video Capture Devices
  • TV Tuners and Personal Video Recorders (PVRs)
  • Video Conferencing
  • Automotive Vision Systems

Product Details

Part number TVP5154AIPNPR comes in a non-leaded (Pb-free) 80-pin TQFP package, ensuring compliance with current environmental standards. It operates over a wide temperature range, making it suitable for various industrial and commercial environments. With Texas Instruments' reputation for quality and reliability, this video decoder is a dependable component for your video processing needs.

You May Also Be Interested in

Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9871 $53.9613
7+ $14.7587 $103.3109
11+ $14.2975 $157.2725
15+ $13.8363 $207.5445
19+ $13.3751 $254.1269
26+ $11.9914 $311.7764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 789 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess