EN
  • EN
  • DE

TWL6030B1ACCMRR

Part No TWL6030B1ACCMRR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1101646-TWL6030B1ACCMRR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TWL6030B1ACCMRR CAD Model

Description

Introducing the TWL6030B1ACCMRR Integrated Circuit from Texas Instruments

The TWL6030B1ACCMRR is a cutting-edge integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This highly integrated power management IC (PMIC) is engineered to meet the stringent demands of modern portable and battery-powered electronics, providing an efficient and reliable power management solution for designers and engineers.

Key Features

  • Advanced Power Management: The TWL6030B1ACCMRR offers a comprehensive range of power management features, including multiple voltage regulators, converters, and a charger management system, making it an all-in-one solution for complex power requirements.
  • High Integration: With its highly integrated design, this PMIC reduces the need for additional components, saving space on the PCB and simplifying the design process for electronic devices.
  • Energy Efficiency: Designed with energy efficiency in mind, the TWL6030B1ACCMRR helps extend battery life in portable devices by optimizing power consumption across various operating modes.
  • Versatility: The IC is suitable for a wide range of applications, including smartphones, tablets, and other handheld devices, offering versatility for different design requirements.

Technical Specifications

  • Input Voltage Range: The PMIC supports a broad input voltage range, accommodating various battery technologies and configurations.
  • Multiple Output Channels: It features multiple output channels with programmable voltage levels to power different system components efficiently.
  • Smart Reflow Compatible: The device is designed for smart reflow processes, ensuring reliability and ease of manufacturing.
  • Robust Protection Features: Built-in protection mechanisms safeguard against overvoltage, undervoltage, overcurrent, and thermal conditions, ensuring long-term reliability.

The TWL6030B1ACCMRR from Texas Instruments is the go-to solution for developers seeking a robust, efficient, and feature-rich power management system. Its advanced capabilities ensure that it can meet the needs of the most demanding applications, while its high level of integration simplifies the design and production process. With TI's reputation for quality and performance, this PMIC stands out as an excellent choice for powering the next generation of electronic devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5906 $50.3624
10+ $10.3308 $103.3080
15+ $10.0080 $150.1200
21+ $9.6851 $203.3871
27+ $9.3623 $252.7821
36+ $8.3938 $302.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess