EN
  • EN
  • DE

TXB0101DCKR

Part No TXB0101DCKR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC VOLT-LVL TRANSL BI-DIR SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 035467-TXB0101DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TXB0101DCKR CAD Model

Description

The TXB0101DCKR is a state-of-the-art bidirectional voltage-level translator from Texas Instruments, designed to address the challenges of interfacing between devices operating at different voltage levels. This versatile integrated circuit (IC) is particularly useful in applications where a seamless connection between a lower voltage microprocessor and higher voltage peripherals is necessary.

Key Features

  • Voltage-Level Translation: The TXB0101DCKR is capable of translating between two different voltage domains, which can range from 1.65V to 3.6V on the A side (VCCA) and 2.3V to 5.5V on the B side (VCCB), providing a flexible solution for various interfacing needs.
  • Auto-Direction Sensing: This device automatically senses the direction of data flow and dynamically switches without the need for a direction control signal, simplifying design and reducing pin count.
  • High-Speed Operation: With a maximum data rate of 100 Mbps, the TXB0101DCKR is suitable for high-speed applications, ensuring that data is transferred quickly and efficiently.
  • Low Standby Current: It features a low standby current, which significantly reduces power consumption when the translator is not actively translating signals.
  • Robust ESD Protection: The device includes ±15 kV Human Body Model (HBM) electrostatic discharge (ESD) protection on all pins, safeguarding the IC from potential damage due to static electricity.

Applications

The TXB0101DCKR is ideal for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Laptops and Tablets
  • Media Players
  • Portable Gaming Consoles
  • Data Communication Systems

Package and Quality

The device comes in a compact SC70-6 (SOT-363) package, which is highly suited for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TXB0101DCKR is no exception. It is manufactured under strict quality control standards, ensuring reliability and performance for critical applications.

With its combination of features, the TXB0101DCKR from Texas Instruments represents a reliable and efficient solution for voltage-level translation in modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5011 $50.1100
245+ $0.4112 $100.7440
380+ $0.3983 $151.3540
520+ $0.3855 $200.4600
675+ $0.3726 $251.5050
900+ $0.3341 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,341 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess