EN
  • EN
  • DE

UA733CN

Part No UA733CN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO DIFF 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Differential
Output Type Differential
Number of Circuits 1
Operating Supply Current 16mA
Channel Output Current 3.6mA
Mounting SMD (SMT)
Case / Package 14-SOP
Win Source Part Number 121055-UA733CN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA733CN CAD Model

Description

UA733CN Texas Instruments

The UA733CN is a high-performance monolithic operational amplifier on a single silicon chip from the renowned semiconductor manufacturer, Texas Instruments. This versatile device is designed to offer a fine balance between a host of desirable features such as high gain, wide range of operating voltage, and low power consumption, making it a staple in a multitude of electronic applications.

With its impressive slew rate and bandwidth, the UA733CN is particularly well-suited for video and other high-speed signal processing applications. Its high input impedance and low output impedance are indicative of its thoughtful design tailored for driving capacitive loads, which is essential in modern digital systems.

The UA733CN boasts a differential input stage that ensures excellent noise rejection and a consistent performance over a variety of conditions. This is complemented by its ability to operate from a single power supply over a wide range of voltages, or from dual supplies for increased flexibility in system design.

One of the key features of the UA733CN is its internal frequency compensation, which simplifies its application by eliminating the need for additional external components. This not only saves space on the PCB but also reduces the overall cost and complexity of the design. Furthermore, the device features short-circuit protection and high input voltage range, providing a robust solution for intricate electronic systems.

As a testament to its versatility, the UA733CN can be found in a myriad of applications, including integrators, active filters, and general feedback applications. Its package is conducive to standard PCB layouts, and its pin configuration is designed for easy insertion or surface mounting, providing a hassle-free implementation in both prototyping and production runs.

In summary, the UA733CN from Texas Instruments represents a reliable, cost-effective solution for designers looking for an op-amp with a solid balance of performance, ease of use, and versatility.

You May Also Be Interested in

Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8240 $54.7200
70+ $1.4967 $104.7690
105+ $1.4499 $152.2395
145+ $1.4031 $203.4495
185+ $1.3564 $250.9340
250+ $1.2160 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess