EN
  • EN
  • DE

UA78L05AIDRG4

Part No UA78L05AIDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.7V @ 40mA
Output Current 100mA
PSRR 49dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115212-UA78L05AIDRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UA78L05AIDRG4 CAD Model

Description

Product Overview: Texas Instruments UA78L05AIDRG4

The UA78L05AIDRG4 from Texas Instruments is a fixed-voltage regulator designed to offer a variety of benefits for a wide range of applications. This 3-terminal positive regulator is specifically engineered to deliver a consistent 5V output, making it an ideal component for small-scale electronic projects to sophisticated industrial hardware.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5V, which is essential for many digital and analog circuits that require a stable power supply.
  • Output Current: Capable of delivering up to 100mA of output current, it is suitable for low power consumption devices.
  • Package Type: The UA78L05AIDRG4 comes in a SOIC-8 package, offering a compact footprint for space-constrained applications.
  • Thermal Regulation: It includes built-in thermal shutdown and current limiting features, ensuring the protection of the device under excessive load conditions.
  • Low Dropout: The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, which is particularly useful in battery-operated devices.

Applications

The versatility of the UA78L05AIDRG4 makes it suitable for a diverse array of applications, including:

  • Consumer Electronics
  • Portable Battery-Powered Devices
  • Small Kitchen Appliances
  • Personal Computers and Peripherals
  • Power Management Solutions

Reliability and Performance

With the reputation of Texas Instruments for producing high-quality components, the UA78L05AIDRG4 is designed to deliver reliable performance. Its robust design is optimized for consistent operation over a wide range of ambient temperatures, making it a trusted choice for designers and engineers seeking a stable and efficient voltage regulator.

Environmental Compliance

The UA78L05AIDRG4 is also designed with environmental regulations in mind, adhering to RoHS compliance, which restricts the use of certain hazardous materials in electronic equipment. This commitment to environmental standards ensures that the product is suitable for use in a global market, sensitive to ecological concerns.

In summary, the Texas Instruments UA78L05AIDRG4 is a dependable and efficient solution for a variety of applications requiring a fixed 5V power supply. Its combination of performance, compact size, and protective features make it a valuable component in any electronic system design.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4523 $52.0145
270+ $0.3712 $100.2240
420+ $0.3596 $151.0320
575+ $0.3480 $200.1000
745+ $0.3364 $250.6180
995+ $0.3016 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,310 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess