EN
  • EN
  • DE

UA79L05ACDR

Part No UA79L05ACDR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972456-UA79L05ACDR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA79L05ACDR CAD Model

Description

Texas Instruments UA79L05ACDR Voltage Regulator

The Texas Instruments UA79L05ACDR is a fixed negative voltage regulator designed to offer local, on-card voltage regulation with high levels of thermal stability and output accuracy. This device is capable of delivering a steady -5V output with a maximum output current of 100mA. Engineered for a wide range of applications, the UA79L05ACDR is ideal for use in power supplies, instrumentation, and other electronic equipment where a stable negative voltage rail is required.

Constructed with a robust design, the UA79L05ACDR features internal current limiting, thermal shutdown, and safe-area compensation, making it remarkably resilient under over-load conditions. These built-in protection mechanisms ensure reliable operation and safeguard the device and the system it is part of from potential damage due to excessive power or overheating.

The device comes in a small-outline integrated circuit (SOIC) package, which is highly favored for its compact footprint and ease of integration into a variety of circuit layouts. With its surface-mount design, the UA79L05ACDR is suitable for automated assembly processes, ensuring cost-effective manufacturing and high reliability in the final product.

Key specifications of the UA79L05ACDR include:

  • Output Voltage: -5V
  • Output Current: Up to 100mA
  • Thermal Overload Protection
  • Internal Short Circuit Current Limiting
  • Safe-Area Compensation
  • Operating Temperature Range: 0°C to 125°C
  • Package Type: SOIC
  • RoHS Compliant

For engineers and designers looking for a reliable power solution, the UA79L05ACDR offers a combination of performance, protection features, and ease of use. Whether it's incorporated into consumer electronics, industrial controls, or sophisticated communication devices, this voltage regulator ensures a stable and protected power supply, contributing to the overall reliability and longevity of the application it serves.

With Texas Instruments' reputation for quality and innovation, the UA79L05ACDR represents a smart choice for those in need of a dependable negative voltage regulation solution.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess