EN
  • EN
  • DE

UC1841J/883B

Part No UC1841J/883B
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Programmable, Off-Line, PWM Controller 18-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Lead Free Contains Lead
Number of Pins 18
RoHS Non-Compliant
Win Source Part Number 1032543-UC1841J/883B
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1841J/883B CAD Model

Description

The UC1841J/883B is a high-performance current mode pulse width modulator controller from Texas Instruments, designed for a wide range of power conversion applications. This integrated circuit is part of Texas Instruments' military-grade product offerings, ensuring reliability and performance under the most demanding conditions. It is particularly suitable for use in switch-mode power supplies, DC-DC converters, and as a driver for power MOSFETs and IGBTs.

Key Features

  • High-Frequency Operation: The UC1841J/883B can operate at frequencies up to 500 kHz, allowing for smaller-sized components and reduced power losses, which results in more compact and efficient power supplies.
  • Current Mode Control: This provides inherent line feed-forward, cycle-by-cycle current limiting and ease of loop compensation, which are critical for stable and reliable power supply design.
  • Trimmed Oscillator Discharge Current: This feature ensures precise duty cycle clamping, which is essential for the protection and consistent performance of the power supply.
  • Adjustable Dead-Time Control: This allows for fine-tuning the power stage to optimize efficiency and prevent shoot-through in power transistors.
  • Double Pulse Suppression: This safety feature prevents the controller from generating multiple pulses on a single cycle, which protects the power stage components from damage.

Applications

The UC1841J/883B's robustness and versatility make it an ideal choice for a variety of applications, including but not limited to:

  • Off-line and DC-to-DC power supplies
  • Motor control circuits
  • Power inverters and converters
  • Class D switch-mode amplifiers
  • Military and aerospace systems

Quality and Reliability

As part of the 883B series, the UC1841J/883B meets stringent military specifications for performance and reliability. It is packaged in a ceramic flat package, which provides enhanced thermal properties and resistance to environmental factors such as radiation, ensuring its dependability in critical applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess