EN
  • EN
  • DE
  • IT

UC1864J883B

Part No UC1864J883B
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER  /  Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Bulk
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 22V
Frequency - Switching 50kHz ~ 500kHz
Synchronous Rectifier No
Clock Sync No
Control Features Soft Start
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-UC1864J883B,TEXTISUC1864J883B
Standard Package 1
Win Source Part Number 1205216-UC1864J883B
Ultra Librarian 3D Model Ultra Librarian UC1864J883B CAD Model

Description

The Texas Instruments UC1864J883B is a high-performance integrated circuit designed to provide reliable and efficient power management solutions. This product is part of the UCx864 family of current mode PWM controllers, which are well-suited for a wide range of applications, including switch-mode power supplies, DC-DC converters, and motor control systems.

Key Features

  • High-Frequency Operation: The UC1864J883B can operate at frequencies up to 500 kHz, allowing for smaller-sized components and reduced system size and cost.
  • Current Mode Control: This feature provides superior bandwidth and transient response, as well as simplified loop compensation over voltage mode control.
  • Adjustable Dead-Time Control: It helps in optimizing the power stage to achieve the best efficiency and reduce electromagnetic interference (EMI).
  • Under-Voltage Lockout (UVLO): Both line and low-side UVLO circuits prevent the system from operating at insufficient voltages, which enhances system reliability.
  • Trimmed Oscillator Discharge Current: Ensures consistent and accurate timing for all operating conditions.

Performance Benefits

The UC1864J883B provides numerous benefits for power system design. Its high level of integration reduces the number of external components required, which can simplify design, increase reliability, and reduce overall cost. The current mode operation ensures fast response to load transients and easier loop stabilization. Additionally, the device's flexibility in frequency adjustment allows designers to tailor their systems to specific application needs.

Applications

This versatile controller is suitable for a variety of applications, including:

  • Off-line power supplies
  • DC-DC converters
  • Telecommunications equipment
  • Computer power supplies
  • Industrial power systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The UC1864J883B is built to meet the stringent requirements of the military standards, ensuring performance in even the most demanding environments. With its robust design and proven technology, the UC1864J883B is an excellent choice for designers looking for a dependable power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.7001
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.9854
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827
Texas Instruments
UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Lowest to $31.9530

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess