EN
  • EN
  • DE
  • IT

UC2524AJ

Part No UC2524AJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description UC2524AM ADVANCED REGULATING PUL / Regulator Output DC-DC Controller IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number UC2524
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 692969-UC2524AJ
Ultra Librarian 3D Model Ultra Librarian UC2524AJ CAD Model

Description

Introducing the UC2524AJ Advanced Regulating Pulse Width Modulators from Texas Instruments

The UC2524AJ is a sophisticated and versatile pulse width modulator (PWM) integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This high-performance chip is engineered to cater to a variety of power supply applications that require precise voltage or current regulation, including switch-mode power supplies, DC-DC converters, motor controllers, and class-D switching amplifiers.

At the heart of the UC2524AJ lies an array of features that make it a top choice for designers seeking reliability and flexibility. Its dual alternating outputs enable push-pull configurations, significantly reducing ripple and enhancing power efficiency. The PWM operates at a fixed frequency that can be adjusted by the user, providing control over the switching frequency to optimize for efficiency or to avoid critical noise-sensitive frequency bands.

The UC2524AJ also boasts an impressive range of built-in protection features. It includes under-voltage lockout for safe operation, ensuring that the device remains off until the supply voltage reaches an acceptable level. Over-current protection is also provided, safeguarding the power components from potential damage due to excessive current conditions. Additionally, the soft-start feature limits the inrush current during startup, which enhances the lifespan of the power supply and the load it drives.

Designers will appreciate the UC2524AJ's flexibility, as it supports both single-ended and push-pull topologies. This makes it suitable for a wide range of power levels, from low-power portable devices to high-power industrial equipment. The chip's fast current sense to output delay ensures responsive and accurate control, which is critical in applications requiring dynamic load responses.

With its ceramic dual in-line package (CERDIP), the UC2524AJ offers robustness and excellent thermal characteristics, making it reliable in harsh environments. The ease of use, combined with the advanced features and protections, positions the UC2524AJ as an ideal choice for engineers looking to design efficient, stable, and durable power supply systems.

Overall, the UC2524AJ from Texas Instruments represents a state-of-the-art solution for modern power management challenges, offering performance, versatility, and reliability for a wide range of applications.

You May Also Be Interested in

Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0737
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.1566
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.6520
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess