EN
  • EN
  • DE
  • IT

UC2526ADW

Part No UC2526ADW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 7 V to 35 V
Frequency - Switching 1Hz to 600kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Reset, Soft Start
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 035598-UC2526ADW
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian UC2526ADW CAD Model

Description

The UC2526ADW from Texas Instruments is a sophisticated and versatile Regulating Pulse Width Modulator (PWM) designed for a multitude of power conversion and control applications. This integrated circuit is engineered to deliver high-performance solutions for power supply designs, including switch-mode power supplies, DC-DC converters, and motor control systems.

Encased in a 16-pin SOIC package, the UC2526ADW integrates a range of features that facilitate precise control and reliable operation of power electronics systems. Its architecture is built around a dual alternating output that enables the creation of efficient power stages with reduced electromagnetic interference (EMI), making it suitable for noise-sensitive applications.

One of the key features of the UC2526ADW is its adjustable dead-time control, which allows for fine-tuning of the switching characteristics to optimize power efficiency and minimize cross-conduction losses. The device also boasts a wide range of operating frequencies, from low kHz up to 500 kHz, providing flexibility in the design of the power stage to meet specific application requirements.

The UC2526ADW is equipped with an error amplifier, a 5 V reference, an oscillator, dual alternating outputs, adjustable dead-time control, undervoltage lockout, overcurrent shutdown, and soft-start capability. These features combine to ensure stable and efficient operation, even under varying load conditions and power supply fluctuations.

For protection and reliability, the UC2526ADW includes overcurrent shutdown and undervoltage lockout features. These protective measures safeguard the device and the system it controls against conditions that could lead to damage or failure, such as current overloads or insufficient supply voltages.

In summary, the UC2526ADW from Texas Instruments is a highly integrated and feature-rich PWM controller that offers a high degree of flexibility and performance for advanced power management applications. Its robust design and comprehensive feature set make it an ideal choice for designers seeking to create efficient, reliable, and high-performance power systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.9854
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1346 $57.8844
34+ $3.3926 $115.3484
52+ $3.2865 $170.8980
71+ $3.1805 $225.8155
92+ $3.0745 $282.8540
122+ $2.7564 $336.2808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess