EN
  • EN
  • DE

UC2572DTR

Part No UC2572DTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.75 V to 30 V
Frequency - Switching 100kHz
Duty Cycle (Max) 92%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Ramp
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 081843-UC2572DTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2572DTR CAD Model

Description

The UC2572DTR from Texas Instruments is a robust and versatile step-up/step-down or inverting switching regulator that is designed to deliver efficient power management solutions across a wide range of applications. This integrated circuit is part of the UC2572 series, known for their reliability and performance in managing power supply requirements.

Key Features

  • Adjustable Output Voltage: The UC2572DTR offers an adjustable output voltage feature, allowing designers to tailor the voltage to meet specific circuit requirements, enhancing the flexibility of the overall design.
  • High Switching Frequency: With a high switching frequency, this device can utilize smaller passive components, potentially reducing the overall size and cost of the power supply circuit.
  • Thermal Shutdown: It includes a thermal shutdown mechanism that protects the device from overheating, ensuring the longevity and reliability of both the regulator and the system it powers.
  • Current Limit Protection: The built-in current limit protection guards against overcurrent conditions, which can prevent damage to the device and the powered application.

Applications

The UC2572DTR is ideal for a variety of applications, including but not limited to:

  • Portable Devices: Its compact size and efficiency make it suitable for handheld and battery-powered devices.
  • Industrial Controls: The robustness and reliability cater to the demanding environments of industrial applications.
  • Telecommunications: It can be used in telecom equipment where stable and efficient power is crucial.

Package and Availability

The UC2572DTR is available in a surface-mount package, making it suitable for automated assembly processes and compact PCB layouts. Texas Instruments ensures availability and support for their products, with detailed datasheets and technical resources to assist in the design and implementation process.

Summary

In summary, the Texas Instruments UC2572DTR switching regulator is a high-performance solution for a wide range of power management applications. Its adjustable output, high-frequency operation, and protective features make it an excellent choice for designers looking for a reliable and efficient power supply component.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
Lowest to $3.7940

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1163 $54.6978
14+ $7.4800 $104.7200
21+ $7.2463 $152.1723
29+ $7.0125 $203.3625
37+ $6.7788 $250.8156
50+ $6.0775 $303.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess