EN
  • EN
  • DE

UC28025DWTR

Part No UC28025DWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Win Source Part Number 398146-UC28025DWTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC28025DWTR CAD Model

Description

Introducing the Texas Instruments UC28025DWTR PWM Controller

The Texas Instruments UC28025DWTR is a high-performance Pulse Width Modulation (PWM) controller designed for a wide range of power conversion and regulation applications. This versatile device is perfect for engineers looking to implement efficient power supply solutions in their designs. The UC28025DWTR is a member of the UC2802x family of PWM controllers that are known for their reliability and flexibility.

Featuring dual alternating outputs, the UC28025DWTR provides a push-pull configuration that minimizes ripple and ensures a cleaner power delivery. The controller operates at a fixed frequency that can be programmed by the user, allowing for precise control over the switching characteristics of the power supply. This level of control is essential for applications requiring stable and efficient power conversion.

The UC28025DWTR is equipped with a range of protection features to safeguard your power management system. Over-current protection (OCP), under-voltage lockout (UVLO), and thermal shutdown are all integrated into the device to ensure safe operation under a variety of conditions. These features not only protect the controller but also extend the longevity of the end application by preventing damage from abnormal operating conditions.

One of the key advantages of the UC28025DWTR is its ease of use. The device requires a minimal number of external components, which simplifies the design and reduces the overall bill of materials. Additionally, it is available in a compact 16-pin SOIC package, making it suitable for space-constrained applications without compromising on performance.

Whether you are designing power supplies for consumer electronics, telecommunications, or industrial systems, the Texas Instruments UC28025DWTR PWM controller is an excellent choice for a reliable and efficient power management solution. Its robust feature set and user-friendly design make it a go-to component for engineers looking to optimize their power supply designs.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website to ensure you have the most up-to-date information on the UC28025DWTR PWM controller.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4187 $51.2805
32+ $3.2024 $102.4768
49+ $3.0942 $151.6158
70+ $2.8778 $201.4460
91+ $2.7696 $252.0336
113+ $2.6614 $300.7382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,450 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess