EN
  • EN
  • DE
  • IT

UC2863DW

Part No UC2863DW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Resonant-Mode Power Supply Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 7 V ~ 22 V
Frequency - Switching 50kHz ~ 500kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1275829-UC2863DW
Manufacturer Homepage www.ti.com
Family Name UC2863
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2863DW CAD Model

Description

The UC2863DW is a sophisticated power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance IC is specifically tailored for AC-DC power supplies and offers a range of features that enhance the efficiency, reliability, and flexibility of power conversion systems.

Key Features:

  • Advanced PWM Controller: At the heart of the UC2863DW is an advanced pulse-width modulation (PWM) controller that provides precise control over the power conversion process, ensuring stable and efficient operation.
  • Wide Input Voltage Range: This device is designed to accommodate a broad range of input voltages, making it suitable for various global power standards and applications.
  • Programmable Switching Frequency: The UC2863DW allows for the programming of the switching frequency, which can be optimized for different designs to balance efficiency and component size.
  • Multi-Mode Operation: It supports various operational modes, including peak current mode and average current mode, providing design flexibility to meet specific application requirements.
  • Comprehensive Protection Features: The IC includes a suite of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, which contribute to the longevity and safety of the end application.
  • Energy-Saving Capabilities: With its built-in energy-saving features, the UC2863DW helps to reduce power consumption during light-load conditions, contributing to the development of greener and more energy-efficient products.

Applications:

The UC2863DW is versatile and can be used in a variety of applications, including:

  • Power supplies for consumer electronics
  • Industrial power systems
  • Telecommunications equipment
  • Server and data center power units
  • LED lighting drivers

Package and Availability:

The UC2863DW is offered in a 16-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint for space-constrained applications. It is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers worldwide.

With its robust feature set and proven reliability, the UC2863DW from Texas Instruments stands out as an excellent choice for advanced power management solutions.

You May Also Be Interested in

Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Lowest to $14.6160
Texas Instruments
UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Lowest to $31.9530
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.6520
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $9.6525
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.7001
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $80.5825
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0940 $56.3760
9+ $11.5643 $104.0787
14+ $11.2029 $156.8406
19+ $10.8415 $205.9885
24+ $10.4801 $251.5224
32+ $9.3960 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess